The DCNEV250-M is a high-current, high-voltage DC contactor relay designed for electric vehicle and eMobility applications, with a continuous current rating of 250A and a voltage rating of 900V DC. It features SPST-NO contacts with polarized load terminals, an M8 x 1.25 silver-plated copper terminal configuration, and an IP67-sealed, gas-filled housing to mitigate arcing. The coil operates at 12-24V DC nominal (9-36V DC working range) and includes a coil economizer using PWM to reduce holding power. Mounting is via two #10 bolts with a torque specification of 1.7-3.3 Nm. The device operates from -40°C to 85°C, weighs 0.43 kg, and meets UL File No. E510407 recognition. It is designed under IATF16949 and is compatible with automotive applications.
The DCNEV250 Series 900V 250A High-Voltage DC Contactor Relay is designed for electric vehicle (EV) and eMobility applications, including charging station, battery power supply, DC power control, circuit protection, and other switch control applications. The high-current, high-voltage relay can also be used in uninterruptible power supply and other electronic control systems.A coil economizer greatly reduces coil power and heating after the contactor is energized. Once the contactor is energized, it takes minimal coil power to keep the contacts closed due to Pulse Width Modulation (PWM) reducing the average power delivered by pulsing the electrical signal.This 250A relay also features a magnetic arc blowout design that dissipates electrical arc between the contacts within an IP67 sealed, gas-filled arc chamber. This design creates a safe EV contactor that allows higher make/break voltages and no electrical arc leakage.This model of the DCNEV250 Series high-voltage DC contactor (DCNEV250-M) features a 12-24V dc coil voltage rating and polarized contacts. High-current (250A) and high-voltage (900V) DC contactor for electric vehicles (EV) and eMobility applications 12-24V dc (nominal), 9-36V dc (working) coil voltage Polarized load terminals
| Littelfuse, Inc. | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | DCNEV250-M |
| Product Name | 900V 250A High-Voltage DC Contactor Relay |
| Maximum Switching Current | 250.00 amps |