Littelfuse, Inc. 900V 250A High-Voltage DC Contactor Relay DCNEV250-GB

Description
The DCNEV250 Series 900V 250A High-Voltage DC Contactor Relay is designed for electric vehicle (EV) and eMobility applications, including charging station, battery power supply, DC power control, circuit protection, and other switch control applications. The high-current, high-voltage relay can also be used in uninterruptible power supply and other electronic control systems.A coil economizer greatly reduces coil power and heating after the contactor is energized. Once the contactor is energized, it takes minimal coil power to keep the contacts closed due to Pulse Width Modulation (PWM) reducing the average power delivered by pulsing the electrical signal.This 250A relay also features a magnetic arc blowout design that dissipates electrical arc between the contacts within an IP67 sealed, gas-filled arc chamber. This design creates a safe EV contactor that allows higher make/break voltages and no electrical arc leakage.This model of the DCNEV250 Series high-voltage DC contactor (DCNEV250-GB) features a 48-72V dc coil voltage rating, polarized load terminals, and a single-pole, single-throw (SPST), normally closed (NC) auxiliary contact. High-current (250A) and high-voltage (900V) DC contactor for electric vehicles (EV) and eMobility applications 48-72V dc (nominal), 32-95V dc (working) coil voltage Polarized load terminals Auxiliary contact with SPST NC circuitry rated for 2A at 30V dc and 3A at 125V dc
Description
The DCNEV250 Series 900V 250A High-Voltage DC Contactor Relay is designed for electric vehicle (EV) and eMobility applications, including charging station, battery power supply, DC power control, circuit protection, and other switch control applications. The high-current, high-voltage relay can also be used in uninterruptible power supply and other electronic control systems.A coil economizer greatly reduces coil power and heating after the contactor is energized. Once the contactor is energized, it takes minimal coil power to keep the contacts closed due to Pulse Width Modulation (PWM) reducing the average power delivered by pulsing the electrical signal.This 250A relay also features a magnetic arc blowout design that dissipates electrical arc between the contacts within an IP67 sealed, gas-filled arc chamber. This design creates a safe EV contactor that allows higher make/break voltages and no electrical arc leakage.This model of the DCNEV250 Series high-voltage DC contactor (DCNEV250-GB) features a 48-72V dc coil voltage rating, polarized load terminals, and a single-pole, single-throw (SPST), normally closed (NC) auxiliary contact. High-current (250A) and high-voltage (900V) DC contactor for electric vehicles (EV) and eMobility applications 48-72V dc (nominal), 32-95V dc (working) coil voltage Polarized load terminals Auxiliary contact with SPST NC circuitry rated for 2A at 30V dc and 3A at 125V dc
Datasheet
Datasheet Summary
Powered by GS/AI

The DCNEV250-GB is a high-current, high-voltage DC contactor relay designed for electric vehicle and eMobility applications, rated for 250A continuous carry at 900VDC. It features SPST NO main contacts, polarized load terminals with M8 silver-plated copper connections, and a 48-72V DC nominal coil voltage (32-95V DC working range). The relay includes an auxiliary contact (1 Form B) rated for 2A at 30VDC and 3A at 125VAC, and incorporates a coil economizer using PWM to reduce holding power. It is sealed to IP67, has an operating temperature range of -40°C to 85°C, and is mounted with #10 bolts at 1.7-3.3 Nm torque. The device is UL recognized under File No. E510407 and manufactured under IATF16949 certification.

Datasheet Summary
Powered by GS/AI

The DCNEV250-GB is a high-current, high-voltage DC contactor relay designed for electric vehicle and eMobility applications, rated for 250A continuous carry at 900VDC. It features SPST NO main contacts, polarized load terminals with M8 silver-plated copper connections, and a 48-72V DC nominal coil voltage (32-95V DC working range). The relay includes an auxiliary contact (1 Form B) rated for 2A at 30VDC and 3A at 125VAC, and incorporates a coil economizer using PWM to reduce holding power. It is sealed to IP67, has an operating temperature range of -40°C to 85°C, and is mounted with #10 bolts at 1.7-3.3 Nm torque. The device is UL recognized under File No. E510407 and manufactured under IATF16949 certification.

Suppliers

Company
Product
Description
Supplier Links
900V 250A High-Voltage DC Contactor Relay - DCNEV250-GB - Littelfuse, Inc.
Rosemont, IL, United States
900V 250A High-Voltage DC Contactor Relay
DCNEV250-GB
900V 250A High-Voltage DC Contactor Relay DCNEV250-GB
The DCNEV250 Series 900V 250A High-Voltage DC Contactor Relay is designed for electric vehicle (EV) and eMobility applications, including charging station, battery power supply, DC power control, circuit protection, and other switch control applications. The high-current, high-voltage relay can also be used in uninterruptible power supply and other electronic control systems.A coil economizer greatly reduces coil power and heating after the contactor is energized. Once the contactor is energized, it takes minimal coil power to keep the contacts closed due to Pulse Width Modulation (PWM) reducing the average power delivered by pulsing the electrical signal.This 250A relay also features a magnetic arc blowout design that dissipates electrical arc between the contacts within an IP67 sealed, gas-filled arc chamber. This design creates a safe EV contactor that allows higher make/break voltages and no electrical arc leakage.This model of the DCNEV250 Series high-voltage DC contactor (DCNEV250-GB) features a 48-72V dc coil voltage rating, polarized load terminals, and a single-pole, single-throw (SPST), normally closed (NC) auxiliary contact. High-current (250A) and high-voltage (900V) DC contactor for electric vehicles (EV) and eMobility applications 48-72V dc (nominal), 32-95V dc (working) coil voltage Polarized load terminals Auxiliary contact with SPST NC circuitry rated for 2A at 30V dc and 3A at 125V dc

The DCNEV250 Series 900V 250A High-Voltage DC Contactor Relay is designed for electric vehicle (EV) and eMobility applications, including charging station, battery power supply, DC power control, circuit protection, and other switch control applications. The high-current, high-voltage relay can also be used in uninterruptible power supply and other electronic control systems.A coil economizer greatly reduces coil power and heating after the contactor is energized. Once the contactor is energized, it takes minimal coil power to keep the contacts closed due to Pulse Width Modulation (PWM) reducing the average power delivered by pulsing the electrical signal.This 250A relay also features a magnetic arc blowout design that dissipates electrical arc between the contacts within an IP67 sealed, gas-filled arc chamber. This design creates a safe EV contactor that allows higher make/break voltages and no electrical arc leakage.This model of the DCNEV250 Series high-voltage DC contactor (DCNEV250-GB) features a 48-72V dc coil voltage rating, polarized load terminals, and a single-pole, single-throw (SPST), normally closed (NC) auxiliary contact. High-current (250A) and high-voltage (900V) DC contactor for electric vehicles (EV) and eMobility applications 48-72V dc (nominal), 32-95V dc (working) coil voltage Polarized load terminals Auxiliary contact with SPST NC circuitry rated for 2A at 30V dc and 3A at 125V dc

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category High Voltage Relays
Product Number DCNEV250-GB
Product Name 900V 250A High-Voltage DC Contactor Relay
Maximum Switching Current 250.00 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 10A (slim type) - FCL Components America
Specs
Mounting TH
View Details
Power Relay, Dpdt, 6Vdc, 10A, Tht Rohs Compliant Finder - 38AJ4950 - Newark, An Avnet Company
Specs
Features Latching
Approvals RoHS
View Details
Power Relays - 6838744 - RS Components, Ltd.
Specs
Poles Double Pole (DP)
Mounting PCBoard; Pcb mount
Approvals RoHS
View Details
3 suppliers
Power Relays - 2481655 - RS Components, Ltd.
RS Components, Ltd.
Specs
DC Coil Voltage 24 volts
Approvals RoHS
Operating Temp -40 F (-40 C)
View Details