Littelfuse, Inc. 900V 250A High-Voltage DC Contactor Relay DCNEV250-GA

Description
The DCNEV250 Series 900V 250A High-Voltage DC Contactor Relay is designed for electric vehicle (EV) and eMobility applications, including charging station, battery power supply, DC power control, circuit protection, and other switch control applications. The high-current, high-voltage relay can also be used in uninterruptible power supply and other electronic control systems.A coil economizer greatly reduces coil power and heating after the contactor is energized. Once the contactor is energized, it takes minimal coil power to keep the contacts closed due to Pulse Width Modulation (PWM) reducing the average power delivered by pulsing the electrical signal.This 250A relay also features a magnetic arc blowout design that dissipates electrical arc between the contacts within an IP67 sealed, gas-filled arc chamber. This design creates a safe EV contactor that allows higher make/break voltages and no electrical arc leakage.This model of the DCNEV250 Series high-voltage DC contactor (DCNEV250-GA) features a 48-72V dc coil voltage rating, polarized load terminals, and a single-pole, single-throw (SPST), normally open (NO) auxiliary contact. High-current (250A) and high-voltage (900V) DC contactor for electric vehicles (EV) and eMobility applications 48-72V dc (nominal), 32-95V dc (working) coil voltage Polarized load terminals Auxiliary contact with SPST NO circuitry rated for 2A at 30V dc and 3A at 125V dc
Description
The DCNEV250 Series 900V 250A High-Voltage DC Contactor Relay is designed for electric vehicle (EV) and eMobility applications, including charging station, battery power supply, DC power control, circuit protection, and other switch control applications. The high-current, high-voltage relay can also be used in uninterruptible power supply and other electronic control systems.A coil economizer greatly reduces coil power and heating after the contactor is energized. Once the contactor is energized, it takes minimal coil power to keep the contacts closed due to Pulse Width Modulation (PWM) reducing the average power delivered by pulsing the electrical signal.This 250A relay also features a magnetic arc blowout design that dissipates electrical arc between the contacts within an IP67 sealed, gas-filled arc chamber. This design creates a safe EV contactor that allows higher make/break voltages and no electrical arc leakage.This model of the DCNEV250 Series high-voltage DC contactor (DCNEV250-GA) features a 48-72V dc coil voltage rating, polarized load terminals, and a single-pole, single-throw (SPST), normally open (NO) auxiliary contact. High-current (250A) and high-voltage (900V) DC contactor for electric vehicles (EV) and eMobility applications 48-72V dc (nominal), 32-95V dc (working) coil voltage Polarized load terminals Auxiliary contact with SPST NO circuitry rated for 2A at 30V dc and 3A at 125V dc
Datasheet
Datasheet Summary
Powered by GS/AI

The DCNEV250-GA is a high-current, high-voltage DC contactor relay rated for 250A continuous carry and 900VDC, designed for electric vehicle and eMobility applications. It features a 48-72V DC nominal coil voltage with a working range of 32-95V DC, polarized M8 silver-plated copper load terminals, and a single-pole single-throw normally open (SPST-NO) auxiliary contact rated for 2A at 30V DC or 3A at 125V AC. The relay includes a coil economizer using PWM to reduce holding power, is sealed to IP67, and operates within -40°C to 85°C. It has a mechanical life of 200,000 cycles and is mounted using #10 bolts with a torque range of 1.7-3.3 Nm. The device is UL recognized under File No. E510407 and manufactured under IATF16949 certification.

Datasheet Summary
Powered by GS/AI

The DCNEV250-GA is a high-current, high-voltage DC contactor relay rated for 250A continuous carry and 900VDC, designed for electric vehicle and eMobility applications. It features a 48-72V DC nominal coil voltage with a working range of 32-95V DC, polarized M8 silver-plated copper load terminals, and a single-pole single-throw normally open (SPST-NO) auxiliary contact rated for 2A at 30V DC or 3A at 125V AC. The relay includes a coil economizer using PWM to reduce holding power, is sealed to IP67, and operates within -40°C to 85°C. It has a mechanical life of 200,000 cycles and is mounted using #10 bolts with a torque range of 1.7-3.3 Nm. The device is UL recognized under File No. E510407 and manufactured under IATF16949 certification.

Suppliers

Company
Product
Description
Supplier Links
900V 250A High-Voltage DC Contactor Relay - DCNEV250-GA - Littelfuse, Inc.
Rosemont, IL, United States
900V 250A High-Voltage DC Contactor Relay
DCNEV250-GA
900V 250A High-Voltage DC Contactor Relay DCNEV250-GA
The DCNEV250 Series 900V 250A High-Voltage DC Contactor Relay is designed for electric vehicle (EV) and eMobility applications, including charging station, battery power supply, DC power control, circuit protection, and other switch control applications. The high-current, high-voltage relay can also be used in uninterruptible power supply and other electronic control systems.A coil economizer greatly reduces coil power and heating after the contactor is energized. Once the contactor is energized, it takes minimal coil power to keep the contacts closed due to Pulse Width Modulation (PWM) reducing the average power delivered by pulsing the electrical signal.This 250A relay also features a magnetic arc blowout design that dissipates electrical arc between the contacts within an IP67 sealed, gas-filled arc chamber. This design creates a safe EV contactor that allows higher make/break voltages and no electrical arc leakage.This model of the DCNEV250 Series high-voltage DC contactor (DCNEV250-GA) features a 48-72V dc coil voltage rating, polarized load terminals, and a single-pole, single-throw (SPST), normally open (NO) auxiliary contact. High-current (250A) and high-voltage (900V) DC contactor for electric vehicles (EV) and eMobility applications 48-72V dc (nominal), 32-95V dc (working) coil voltage Polarized load terminals Auxiliary contact with SPST NO circuitry rated for 2A at 30V dc and 3A at 125V dc

The DCNEV250 Series 900V 250A High-Voltage DC Contactor Relay is designed for electric vehicle (EV) and eMobility applications, including charging station, battery power supply, DC power control, circuit protection, and other switch control applications. The high-current, high-voltage relay can also be used in uninterruptible power supply and other electronic control systems.A coil economizer greatly reduces coil power and heating after the contactor is energized. Once the contactor is energized, it takes minimal coil power to keep the contacts closed due to Pulse Width Modulation (PWM) reducing the average power delivered by pulsing the electrical signal.This 250A relay also features a magnetic arc blowout design that dissipates electrical arc between the contacts within an IP67 sealed, gas-filled arc chamber. This design creates a safe EV contactor that allows higher make/break voltages and no electrical arc leakage.This model of the DCNEV250 Series high-voltage DC contactor (DCNEV250-GA) features a 48-72V dc coil voltage rating, polarized load terminals, and a single-pole, single-throw (SPST), normally open (NO) auxiliary contact. High-current (250A) and high-voltage (900V) DC contactor for electric vehicles (EV) and eMobility applications 48-72V dc (nominal), 32-95V dc (working) coil voltage Polarized load terminals Auxiliary contact with SPST NO circuitry rated for 2A at 30V dc and 3A at 125V dc

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category High Voltage Relays
Product Number DCNEV250-GA
Product Name 900V 250A High-Voltage DC Contactor Relay
Maximum Switching Current 250.00 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-K1 12A - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Relay, Dpdt, 250Vac, 8A; Contact Configuration Finder - 08X7110 - Newark, An Avnet Company
Specs
Features Latching
Poles Double Pole (DP)
Throw Double Throw
View Details
G5NB PCB Power Relay - G5NB-1A-CF-SP - Aratas America LLC
Specs
Mounting PCB
View Details
Power Relays - 2481436 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Single Pole (SP)
Throw Double Throw
DC Coil Voltage 12 volts
View Details