The DCNEV150-MN is a high-current, high-voltage DC contactor relay designed for electric vehicle and industrial applications, featuring non-polarized load terminals and a SPST-NO contact arrangement. It has a 150A continuous current rating and 900VDC voltage rating, with a 9-36V DC coil operating voltage. The device is IP67 sealed, gas-filled, and uses a coil economizer with PWM to reduce holding power. It is rated for operation from -40°C to 85°C, is mounted with #10 bolts requiring 1.7-3.3 Nm torque, and is constructed with M8 silver-plated copper terminals. The product meets UL E510407 recognition and is manufactured under IATF16949 certification. Weight is 0.43 kg.
The DCNEV150 Series 900V 150A High-Current High-Voltage DC Contactor Relay is designed for electric vehicle (EV) and eMobility applications, including battery power supply, DC power control, circuit protection, and other switch control applications. The high-current, high-voltage relay can also be used in uninterruptible power supply and other electronic control systems.A coil economizer greatly reduces coil power and heating after the contactor is energized. Once the contactor is energized, it takes minimal coil power to keep the contacts closed due to Pulse Width Modulation (PWM) reducing the average power delivered by pulsing the electrical signal.This 150A relay also features a magnetic arc blowout design that dissipates electrical arc between the contacts within an IP67 sealed, gas-filled arc chamber. This design creates a safe high-current relay that allows higher make/break voltages and no electrical arc leakage.This model of the DCNEV150 Series electric vehicle contactor (DCNEV150-MN) features non-polarized contacts. High-current (150A) and high-voltage (900V) DC contactor for electric vehicles (EV), eMobility applications, and industrial machinery 12-24V dc (nominal), 9-36V dc (working) coil rating Non-polarized load terminals
| Littelfuse, Inc. | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | DCNEV150-MN |
| Product Name | 900V 150A High-Current High-Voltage DC Contactor Relay |
| Maximum Switching Current | 150.00 amps |