Littelfuse, Inc. 900V 150A High-Current High-Voltage DC Contactor Relay DCNEV150-MAN

Description
The DCNEV150 Series 900V 150A High-Current High-Voltage DC Contactor Relay is designed for electric vehicle (EV) and eMobility applications, including battery power supply, DC power control, circuit protection, and other switch control applications. The high-current, high-voltage relay can also be used in uninterruptible power supply and other electronic control systems.A coil economizer greatly reduces coil power and heating after the contactor is energized. Once the contactor is energized, it takes minimal coil power to keep the contacts closed due to Pulse Width Modulation (PWM) reducing the average power delivered by pulsing the electrical signal.This 150A relay also features a magnetic arc blowout design that dissipates electrical arc between the contacts within an IP67 sealed, gas-filled arc chamber. This design creates a safe high-current relay that allows higher make/break voltages and no electrical arc leakage.This model of the DCNEV150 Series electric vehicle contactor (DCNEV150-MAN) features non-polarized contacts. Additionally, this model features an auxiliary circuit. High-current (150A) and high-voltage (900V) DC contactor for electric vehicles (EV), eMobility applications, and industrial machinery 12-24V dc (nominal), 9-36V dc (working) coil rating Non-polarized load terminals Includes auxiliary circuit rated for 2A at 30V dc and 3A at 125V dc
Description
The DCNEV150 Series 900V 150A High-Current High-Voltage DC Contactor Relay is designed for electric vehicle (EV) and eMobility applications, including battery power supply, DC power control, circuit protection, and other switch control applications. The high-current, high-voltage relay can also be used in uninterruptible power supply and other electronic control systems.A coil economizer greatly reduces coil power and heating after the contactor is energized. Once the contactor is energized, it takes minimal coil power to keep the contacts closed due to Pulse Width Modulation (PWM) reducing the average power delivered by pulsing the electrical signal.This 150A relay also features a magnetic arc blowout design that dissipates electrical arc between the contacts within an IP67 sealed, gas-filled arc chamber. This design creates a safe high-current relay that allows higher make/break voltages and no electrical arc leakage.This model of the DCNEV150 Series electric vehicle contactor (DCNEV150-MAN) features non-polarized contacts. Additionally, this model features an auxiliary circuit. High-current (150A) and high-voltage (900V) DC contactor for electric vehicles (EV), eMobility applications, and industrial machinery 12-24V dc (nominal), 9-36V dc (working) coil rating Non-polarized load terminals Includes auxiliary circuit rated for 2A at 30V dc and 3A at 125V dc
Datasheet
Datasheet Summary
Powered by GS/AI

The DCNEV150-MAN is a high-current, high-voltage DC contactor relay designed for electric vehicle and industrial applications, featuring non-polarized load terminals and an auxiliary circuit rated for 2A at 30V DC or 3A at 125V AC. It has a continuous current rating of 150A and a voltage rating of 900V DC, with a coil operating range of 9-36V DC and a coil inrush current of 3.8A maximum. The relay is sealed to IP67, uses a coil economizer with PWM for reduced power consumption, and has SPST-NO main contacts. It mounts via #10 bolts with a torque of 1.7-3.3 Nm, and its M8 silver-plated copper terminals accept 8.8-11 Nm contact torque. Operating temperature ranges from -40°C to 85°C, and it is certified under UL File No. E510407. The device is manufactured under IATF16949 and weighs 0.43 kg.

Datasheet Summary
Powered by GS/AI

The DCNEV150-MAN is a high-current, high-voltage DC contactor relay designed for electric vehicle and industrial applications, featuring non-polarized load terminals and an auxiliary circuit rated for 2A at 30V DC or 3A at 125V AC. It has a continuous current rating of 150A and a voltage rating of 900V DC, with a coil operating range of 9-36V DC and a coil inrush current of 3.8A maximum. The relay is sealed to IP67, uses a coil economizer with PWM for reduced power consumption, and has SPST-NO main contacts. It mounts via #10 bolts with a torque of 1.7-3.3 Nm, and its M8 silver-plated copper terminals accept 8.8-11 Nm contact torque. Operating temperature ranges from -40°C to 85°C, and it is certified under UL File No. E510407. The device is manufactured under IATF16949 and weighs 0.43 kg.

Suppliers

Company
Product
Description
Supplier Links
900V 150A High-Current High-Voltage DC Contactor Relay - DCNEV150-MAN - Littelfuse, Inc.
Rosemont, IL, United States
900V 150A High-Current High-Voltage DC Contactor Relay
DCNEV150-MAN
900V 150A High-Current High-Voltage DC Contactor Relay DCNEV150-MAN
The DCNEV150 Series 900V 150A High-Current High-Voltage DC Contactor Relay is designed for electric vehicle (EV) and eMobility applications, including battery power supply, DC power control, circuit protection, and other switch control applications. The high-current, high-voltage relay can also be used in uninterruptible power supply and other electronic control systems.A coil economizer greatly reduces coil power and heating after the contactor is energized. Once the contactor is energized, it takes minimal coil power to keep the contacts closed due to Pulse Width Modulation (PWM) reducing the average power delivered by pulsing the electrical signal.This 150A relay also features a magnetic arc blowout design that dissipates electrical arc between the contacts within an IP67 sealed, gas-filled arc chamber. This design creates a safe high-current relay that allows higher make/break voltages and no electrical arc leakage.This model of the DCNEV150 Series electric vehicle contactor (DCNEV150-MAN) features non-polarized contacts. Additionally, this model features an auxiliary circuit. High-current (150A) and high-voltage (900V) DC contactor for electric vehicles (EV), eMobility applications, and industrial machinery 12-24V dc (nominal), 9-36V dc (working) coil rating Non-polarized load terminals Includes auxiliary circuit rated for 2A at 30V dc and 3A at 125V dc

The DCNEV150 Series 900V 150A High-Current High-Voltage DC Contactor Relay is designed for electric vehicle (EV) and eMobility applications, including battery power supply, DC power control, circuit protection, and other switch control applications. The high-current, high-voltage relay can also be used in uninterruptible power supply and other electronic control systems.A coil economizer greatly reduces coil power and heating after the contactor is energized. Once the contactor is energized, it takes minimal coil power to keep the contacts closed due to Pulse Width Modulation (PWM) reducing the average power delivered by pulsing the electrical signal.This 150A relay also features a magnetic arc blowout design that dissipates electrical arc between the contacts within an IP67 sealed, gas-filled arc chamber. This design creates a safe high-current relay that allows higher make/break voltages and no electrical arc leakage.This model of the DCNEV150 Series electric vehicle contactor (DCNEV150-MAN) features non-polarized contacts. Additionally, this model features an auxiliary circuit. High-current (150A) and high-voltage (900V) DC contactor for electric vehicles (EV), eMobility applications, and industrial machinery 12-24V dc (nominal), 9-36V dc (working) coil rating Non-polarized load terminals Includes auxiliary circuit rated for 2A at 30V dc and 3A at 125V dc

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category High Voltage Relays
Product Number DCNEV150-MAN
Product Name 900V 150A High-Current High-Voltage DC Contactor Relay
Maximum Switching Current 150.00 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 5A, TV-3, TV-5 - FCL Components America
Specs
Mounting TH
View Details
Relay, 1No, 1Nc, 250Vac, 20A; Contact Configuration Finder - 08X7052 - Newark, An Avnet Company
Specs
Features Latching
Poles Single Pole (SP)
Throw Single Throw
View Details
G2RL PCB Power Relay - G2RL-2-PW1 - Aratas America LLC
Specs
Mounting PCB
View Details
Power Relays - 2254656 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Single Pole (SP)
Throw Double Throw
DC Coil Voltage 12 volts
View Details