The DCNEV150-M is a high-current, high-voltage DC contactor relay designed for electric vehicle and industrial applications, with a continuous current rating of 150A and a voltage rating of 900V DC. It features SPST-NO contacts with polarized M8 x 1.25 silver-plated copper terminals, a coil operating voltage range of 9-36V DC, and a coil economizer that reduces power consumption via PWM after energization. The device is sealed to IP67, uses a gas-filled arc chamber to mitigate arcing, and has an operating temperature range of -40°C to 85°C. It is mounted via #10 bolts with a torque range of 1.7-3.3 Nm and weighs 0.43 kg. The contactor is UL recognized (File No. E510407) and designed under IATF16949 for automotive quality systems.
The DCNEV150 Series 900V 150A High-Current High-Voltage DC Contactor Relay is designed for electric vehicle (EV) and eMobility applications, including battery power supply, DC power control, circuit protection, and other switch control applications. The high-current, high-voltage relay can also be used in uninterruptible power supply and other electronic control systems.A coil economizer greatly reduces coil power and heating after the contactor is energized. Once the contactor is energized, it takes minimal coil power to keep the contacts closed due to Pulse Width Modulation (PWM) reducing the average power delivered by pulsing the electrical signal.This 150A relay also features a magnetic arc blowout design that dissipates electrical arc between the contacts within an IP67 sealed, gas-filled arc chamber. This design creates a safe high-current relay that allows higher make/break voltages and no electrical arc leakage.This model of the DCNEV150 Series electric vehicle contactor (DCNEV150-M) features polarized contacts for optimal cycle life when used in polarized electrical systems. High-current (150A) and high-voltage (900V) DC contactor for electric vehicles (EV), eMobility applications, and industrial machinery 12-24V dc (nominal), 9-36V dc (working) coil rating Polarized load terminals
| Littelfuse, Inc. | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | DCNEV150-M |
| Product Name | 900V 150A High-Current High-Voltage DC Contactor Relay |
| Maximum Switching Current | 150.00 amps |