Littelfuse manufactures 15A rms to 25A rms rectifiers with voltages rated from 200V to 1000V. Due to the electrically-isolate
Manufacturer: Littelfuse Inc.
Win Source Part Number: 772373-D8025LTP
Packaging: Tube
Mounting Style: Through Hole
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: TO-220-3 Isolated Tab
Diode Type: Standard
Current - Average Rectified (Io): 15.9A
Reverse Recovery Time (trr): 4μs
Current - Reverse Leakage @ Vr: 20μA @ 800V
Operating Temperature - Junction: -40°C ~ 125°C
Family Name: D8025L
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220AB-L
Voltage - DC Reverse (Vr) (Maximum): 800V
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Silicon Controlled Rectifier, TO-220AB, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: D8025LTP from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-D8025LTP can be used for catalog matching and distributor lookup.
Diode Standard 800V 15.9A Through Hole TO-220AB-L
RECTIFIER, 800V, 15.9A, TO-220; Repetitive Peak Reverse Voltage:800V; Average Forward Current:15.9A; Diode Configuration:Single
DIODE GP 800V 15.9A TO220AB-L
| Littelfuse, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | D8025LTP | 772373-D8025LTP | 280-D8025LTP | F7223-ND | 34AC2954 | D8025LTP |
| Product Name | Comes with a broad variaty of packages and breakdown voltages up to 1800V | Diodes, Rectifiers - Single - D8025LTP | Diode and Rectifier | Single Diodes | Rectifier, 800V, 15.9A, To-220; Repetitive Peak Reverse Voltage Littelfuse | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | |||||
| VR | 800 volts | |||||
| IR | 0.0200 mA | |||||
| trr | 4000 ns | 4000 ns | ||||
| Tj | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) |