Diode Standard 800V 12.7A Through Hole TO-220 Isolated Tab
Rectifier Diode, 1 Phase, 1 Element, 12.7A, 800V V(RRM), Silicon, TO-220AB, TO-220, 3 PIN Product overview: D8020L from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12.7A, 800V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 12.7A, 800V, TO-220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-D8020L can be used for catalog matching and distributor lookup.
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1166255-D8020L
Manufacturer Homepage: www.littelfuse.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
DIODE, STANDARD, 12.7A, 800V, TO-220; Repetitive Peak Reverse Voltage:800V; Average Forward Current:12.7A; Diode Configuration:Single
DIODE GP 800V 12.7A TO220
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | D8020L-ND | 280-D8020L | 1166255-D8020L | 11J8453 | D8020L | D8020L |
| Product Name | Single Diodes | 12.7A 800V TO-220 Diode and Rectifier | Diodes, Rectifiers - Single - D8020L | Diode, Standard, 12.7A, 800V, To-220; Repetitive Peak Reverse Voltage Littelfuse | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | ||||
| Package | Bulk | TO-220 | TO-220-2 | |||
| RoHS Compliant | RoHS | |||||
| IO | 12.7 amps |