Littelfuse, Inc. Single Diodes D8010LTP

Description
Diode Standard 800V 10A Through Hole ITO-220AB
Request a Quote Datasheet
Description
Diode Standard 800V 10A Through Hole ITO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - F9326-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
F9326-ND
Single Diodes F9326-ND
Diode Standard 800V 10A Through Hole ITO-220AB

Diode Standard 800V 10A Through Hole ITO-220AB

Buy Now Datasheet
Singapore, Singapore
800V 10A Diode and Rectifier
280-D8010LTP
800V 10A Diode and Rectifier 280-D8010LTP
DIODE GEN PURP 800V 10A ITO220AB Product overview: D8010LTP from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-D8010LTP can be used for catalog matching and distributor lookup.

DIODE GEN PURP 800V 10A ITO220AB Product overview: D8010LTP from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-D8010LTP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1006357-D8010LTP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1006357-D8010LTP
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1006357-D8010LTP
Win Source Part Number: 1006357-D8010LTP Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Teccor® Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tube Standard Package: 1,000 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 800 V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 1.6 V @ 10 A Reverse Recovery Time (trr): 4 µs Current - Reverse Leakage @ Vr: 20 µA @ 800 V Operating Temperature - Junction: -40°C ~ 125°C Mounting Type: Through Hole Package / Case: TO-220-3 Full Pack, Isolated Tab Supplier Device Package: ITO-220AB ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Littelfuse Inc. Other Names: -1024-D8010LTP,F9326

Win Source Part Number: 1006357-D8010LTP
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Teccor®
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tube
Standard Package: 1,000
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 800 V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 1.6 V @ 10 A
Reverse Recovery Time (trr): 4 µs
Current - Reverse Leakage @ Vr: 20 µA @ 800 V
Operating Temperature - Junction: -40°C ~ 125°C
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack, Isolated Tab
Supplier Device Package: ITO-220AB
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Other Names: -1024-D8010LTP,F9326

Buy Now
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
D8010LTP
Discrete Semiconductor Products - Diodes - Rectifiers D8010LTP
DIODE GEN PURP 800V 10A ITO220AB

DIODE GEN PURP 800V 10A ITO220AB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Diodes Rectifiers Diodes Rectifiers
Product Number F9326-ND 280-D8010LTP 1006357-D8010LTP D8010LTP
Product Name Single Diodes 800V 10A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers
Tj -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Package Tube TO-220
RoHS Compliant RoHS
Diode Type Standard
VF 1.6 volts 1.6 volts
Unlock Full Specs
to access all available technical data