Littelfuse, Inc. Fuse, Ptc Reset, 240V, 120Ma, Radial; Product Range Littelfuse D63011-000

Description
FUSE, PTC RESET, 240V, 120mA, RADIAL; Product Range:PolySwitch LVR Series; Voltage Rating:240VAC; Holding Current:120mA; Tripping Current:300mA; Time to Trip:15s; Fuse Shape:Round; Current Rating Max:1.2A; Lead Spacing:5.8mm RoHS Compliant: Yes
Description
FUSE, PTC RESET, 240V, 120mA, RADIAL; Product Range:PolySwitch LVR Series; Voltage Rating:240VAC; Holding Current:120mA; Tripping Current:300mA; Time to Trip:15s; Fuse Shape:Round; Current Rating Max:1.2A; Lead Spacing:5.8mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fuse, Ptc Reset, 240V, 120Ma, Radial; Product Range Littelfuse - 04H7523 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 240V, 120Ma, Radial; Product Range Littelfuse
04H7523
Fuse, Ptc Reset, 240V, 120Ma, Radial; Product Range Littelfuse 04H7523
FUSE, PTC RESET, 240V, 120mA, RADIAL; Product Range:PolySwitch LVR Series; Voltage Rating:240VAC; Holding Current:120mA; Tripping Current:300mA; Time to Trip:15s; Fuse Shape:Round; Current Rating Max:1.2A; Lead Spacing:5.8mm RoHS Compliant: Yes

FUSE, PTC RESET, 240V, 120mA, RADIAL; Product Range:PolySwitch LVR Series; Voltage Rating:240VAC; Holding Current:120mA; Tripping Current:300mA; Time to Trip:15s; Fuse Shape:Round; Current Rating Max:1.2A; Lead Spacing:5.8mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resettable PTCs
Product Number 04H7523
Product Name Fuse, Ptc Reset, 240V, 120Ma, Radial; Product Range Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Protection - PTC Resettable Fuses - 1135024-R1206-005-R - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Package Size 1206; Tape & Reel (TR)
Supply Voltage (VS) 60 volts
View Details
PTC Resettable Fuses - MF-R040-2-99TR-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications cURus, TUV
View Details
Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details
PTC Resettable Fuses - 118-MF-FSHT010KX-2TR-ND - DigiKey
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Package Size 0603; 0603 (1608 Metric), Concave
Standards and Certifications UL; cUL, TUV
View Details