Littelfuse, Inc. Comes with a broad variaty of packages and breakdown voltages up to 1800V D60X7S4ARP

Description
Littelfuse offers three new automotive-grade rectifier diodes in SOD-123FL package extending the power diode discrete portfolio. These devices are D60X7S4ARP, D6001S4ARP, and D6002S4ARP. They withstand reverse voltage of 600 V, and the forward current rating is 0.7 A, 1 A, and 2 A respectively. These silicon rectifiers have glass-passivated junctions, providing stable operation. They are assembled in a small-size SOD-123FL package which is ideal for automated assembly. All devices feature PPAP-3. Reverse leakage current IR ≤ 10 µA @ 25ºC Forward voltage VF ≤ 1.1 V @ 25ºC SOD-123FL package Increased max. virtual junction temperature from 125ºC to 150ºC AEC-Q101 qualified
Datasheet
Description
Littelfuse offers three new automotive-grade rectifier diodes in SOD-123FL package extending the power diode discrete portfolio. These devices are D60X7S4ARP, D6001S4ARP, and D6002S4ARP. They withstand reverse voltage of 600 V, and the forward current rating is 0.7 A, 1 A, and 2 A respectively. These silicon rectifiers have glass-passivated junctions, providing stable operation. They are assembled in a small-size SOD-123FL package which is ideal for automated assembly. All devices feature PPAP-3. Reverse leakage current IR ≤ 10 µA @ 25ºC Forward voltage VF ≤ 1.1 V @ 25ºC SOD-123FL package Increased max. virtual junction temperature from 125ºC to 150ºC AEC-Q101 qualified
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comes with a broad variaty of packages and breakdown voltages up to 1800V - D60X7S4ARP - Littelfuse, Inc.
Rosemont, IL, United States
Comes with a broad variaty of packages and breakdown voltages up to 1800V
D60X7S4ARP
Comes with a broad variaty of packages and breakdown voltages up to 1800V D60X7S4ARP
Littelfuse offers three new automotive-grade rectifier diodes in SOD-123FL package extending the power diode discrete portfolio. These devices are D60X7S4ARP, D6001S4ARP, and D6002S4ARP. They withstand reverse voltage of 600 V, and the forward current rating is 0.7 A, 1 A, and 2 A respectively. These silicon rectifiers have glass-passivated junctions, providing stable operation. They are assembled in a small-size SOD-123FL package which is ideal for automated assembly. All devices feature PPAP-3. Reverse leakage current IR ≤ 10 µA @ 25ºC Forward voltage VF ≤ 1.1 V @ 25ºC SOD-123FL package Increased max. virtual junction temperature from 125ºC to 150ºC AEC-Q101 qualified

Littelfuse offers three new automotive-grade rectifier diodes in SOD-123FL package extending the power diode discrete portfolio. These devices are D60X7S4ARP, D6001S4ARP, and D6002S4ARP. They withstand reverse voltage of 600 V, and the forward current rating is 0.7 A, 1 A, and 2 A respectively. These silicon rectifiers have glass-passivated junctions, providing stable operation. They are assembled in a small-size SOD-123FL package which is ideal for automated assembly. All devices feature PPAP-3. Reverse leakage current IR ≤ 10 µA @ 25ºC Forward voltage VF ≤ 1.1 V @ 25ºC SOD-123FL package Increased max. virtual junction temperature from 125ºC to 150ºC AEC-Q101 qualified

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Rectifiers
Product Number D60X7S4ARP
Product Name Comes with a broad variaty of packages and breakdown voltages up to 1800V
IFSM 21 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes - F15 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 5 amps
IF 350 mA
trr 250 ns
View Details
Diode and Rectifier - 281-2N6240 - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Bulk
View Details
Schottky barrier diode - 1PS79SB31,135 - Nexperia B.V.
Specs
Package SOD-523; SOD523 SOD523
RoHS Compliant RoHS
IFSM 1 amps
View Details
7 suppliers
B48-2 and B48-2T Series B483E-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details