Littelfuse manufactures 15A rms to 25A rms rectifiers with voltages rated from 200V to 1000V. Due to the electrically-isolate
Silicon Controlled Rectifier, TO-220AB, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: D6020LTP from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-D6020LTP can be used for catalog matching and distributor lookup.
Diode Standard 600V 12.7A Through Hole TO-220AB-L
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1032283-D6020LTP
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 12.7A
Reverse Recovery Time (trr): 4μs
Current - Reverse Leakage @ Vr: 10μA @ 600V
Operating Temperature - Junction: -40°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB-L
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient
DIODE GP 600V 12.7A TO220AB-L
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Diodes | Rectifiers |
| Product Number | D6020LTP | 280-D6020LTP | F7220-ND | 1032283-D6020LTP | D6020LTP |
| Product Name | Comes with a broad variaty of packages and breakdown voltages up to 1800V | Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - D6020LTP | Discrete Semiconductor Products - Diodes - Rectifiers |
| RoHS Compliant | RoHS | RoHS | |||
| Tj | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Diode Type | Standard | ||||
| VR | 600 volts |