Littelfuse, Inc. Single Diodes D6020L

Description
Diode Standard 600V 12.7A Through Hole TO-220 Isolated Tab
Request a Quote Datasheet
Description
Diode Standard 600V 12.7A Through Hole TO-220 Isolated Tab
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - D6020L-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
D6020L-ND
Single Diodes D6020L-ND
Diode Standard 600V 12.7A Through Hole TO-220 Isolated Tab

Diode Standard 600V 12.7A Through Hole TO-220 Isolated Tab

Buy Now Datasheet
Singapore, Singapore
600V 20A TO-220 Diode and Rectifier
280-D6020L
600V 20A TO-220 Diode and Rectifier 280-D6020L
600V 20A General Purpose Rectifier Diode TO-220 Product overview: D6020L from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 20A, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 20A, TO-220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-D6020L can be used for catalog matching and distributor lookup.

600V 20A General Purpose Rectifier Diode TO-220 Product overview: D6020L from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 20A, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 20A, TO-220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-D6020L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - D6020L - 1166234-D6020L - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - D6020L
1166234-D6020L
Diodes, Rectifiers - Single - D6020L 1166234-D6020L
Manufacturer: Littelfuse Inc. Win Source Part Number: 1166234-D6020L Manufacturer Homepage: www.littelfuse.com Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1166234-D6020L
Manufacturer Homepage: www.littelfuse.com
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - D6020L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
D6020L
Discrete Semiconductor Products - Diodes - Rectifiers D6020L
DIODE GP 600V 12.7A TO220

DIODE GP 600V 12.7A TO220

Supplier's Site
Diode, Standard, 12.7A, 600V, To-220; Repetitive Peak Reverse Voltage Littelfuse - 11J8450 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Standard, 12.7A, 600V, To-220; Repetitive Peak Reverse Voltage Littelfuse
11J8450
Diode, Standard, 12.7A, 600V, To-220; Repetitive Peak Reverse Voltage Littelfuse 11J8450
DIODE, STANDARD, 12.7A, 600V, TO-220; Repetitive Peak Reverse Voltage:600V; Average Forward Current:12.7A; Diode Configuration:Single ; Forward Voltage Max:1.6V; Reverse Recovery Time:4µs; Forward Surge Current:300A; No. of Pins:3PinsRoHS Compliant: Yes

DIODE, STANDARD, 12.7A, 600V, TO-220; Repetitive Peak Reverse Voltage:600V; Average Forward Current:12.7A; Diode Configuration:Single; Forward Voltage Max:1.6V; Reverse Recovery Time:4µs; Forward Surge Current:300A; No. of Pins:3PinsRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diodes Rectifiers Diodes Rectifiers Diodes
Product Number D6020L-ND 280-D6020L 1166234-D6020L D6020L 11J8450
Product Name Single Diodes 600V 20A TO-220 Diode and Rectifier Diodes, Rectifiers - Single - D6020L Discrete Semiconductor Products - Diodes - Rectifiers Diode, Standard, 12.7A, 600V, To-220; Repetitive Peak Reverse Voltage Littelfuse
Tj -40 to 125 C (-40 to 257 F) -40 C (-40 F)
Package Bulk
RoHS Compliant RoHS
IO 12.7 amps
Unlock Full Specs
to access all available technical data