Littelfuse offers three new automotive-grade rectifier diodes in SOD-123FL package extending the power diode discrete portfolio. These devices are D60X7S4ARP, D6001S4ARP, and D6002S4ARP. They withstand reverse voltage of 600 V, and the forward current rating is 0.7 A, 1 A, and 2 A respectively. These silicon rectifiers have glass-passivated junctions, providing stable operation. They are assembled in a small-size SOD-123FL package which is ideal for automated assembly. All devices feature PPAP-3. Reverse leakage current IR ≤ 10 µA @ 25ºC Forward voltage VF ≤ 1.1 V @ 25ºC SOD-123FL package Increased max. virtual junction temperature from 125ºC to 150ºC AEC-Q101 qualified
| Littelfuse, Inc. | |
|---|---|
| Product Category | Rectifiers |
| Product Number | D6002S4ARP |
| Product Name | Comes with a broad variaty of packages and breakdown voltages up to 1800V |
| IFSM | 42 amps |