Littelfuse, Inc. Comes with a broad variaty of packages and breakdown voltages up to 1800V D6001S4ARP

Description
Littelfuse offers three new automotive-grade rectifier diodes in SOD-123FL package extending the power diode discrete portfolio. These devices are D60X7S4ARP, D6001S4ARP, and D6002S4ARP. They withstand reverse voltage of 600 V, and the forward current rating is 0.7 A, 1 A, and 2 A respectively. These silicon rectifiers have glass-passivated junctions, providing stable operation. They are assembled in a small-size SOD-123FL package which is ideal for automated assembly. All devices feature PPAP-3. Reverse leakage current IR ≤ 10 µA @ 25ºC Forward voltage VF ≤ 1.1 V @ 25ºC SOD-123FL package Increased max. virtual junction temperature from 125ºC to 150ºC AEC-Q101 qualified
Datasheet
Description
Littelfuse offers three new automotive-grade rectifier diodes in SOD-123FL package extending the power diode discrete portfolio. These devices are D60X7S4ARP, D6001S4ARP, and D6002S4ARP. They withstand reverse voltage of 600 V, and the forward current rating is 0.7 A, 1 A, and 2 A respectively. These silicon rectifiers have glass-passivated junctions, providing stable operation. They are assembled in a small-size SOD-123FL package which is ideal for automated assembly. All devices feature PPAP-3. Reverse leakage current IR ≤ 10 µA @ 25ºC Forward voltage VF ≤ 1.1 V @ 25ºC SOD-123FL package Increased max. virtual junction temperature from 125ºC to 150ºC AEC-Q101 qualified
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comes with a broad variaty of packages and breakdown voltages up to 1800V - D6001S4ARP - Littelfuse, Inc.
Rosemont, IL, United States
Comes with a broad variaty of packages and breakdown voltages up to 1800V
D6001S4ARP
Comes with a broad variaty of packages and breakdown voltages up to 1800V D6001S4ARP
Littelfuse offers three new automotive-grade rectifier diodes in SOD-123FL package extending the power diode discrete portfolio. These devices are D60X7S4ARP, D6001S4ARP, and D6002S4ARP. They withstand reverse voltage of 600 V, and the forward current rating is 0.7 A, 1 A, and 2 A respectively. These silicon rectifiers have glass-passivated junctions, providing stable operation. They are assembled in a small-size SOD-123FL package which is ideal for automated assembly. All devices feature PPAP-3. Reverse leakage current IR ≤ 10 µA @ 25ºC Forward voltage VF ≤ 1.1 V @ 25ºC SOD-123FL package Increased max. virtual junction temperature from 125ºC to 150ºC AEC-Q101 qualified

Littelfuse offers three new automotive-grade rectifier diodes in SOD-123FL package extending the power diode discrete portfolio. These devices are D60X7S4ARP, D6001S4ARP, and D6002S4ARP. They withstand reverse voltage of 600 V, and the forward current rating is 0.7 A, 1 A, and 2 A respectively. These silicon rectifiers have glass-passivated junctions, providing stable operation. They are assembled in a small-size SOD-123FL package which is ideal for automated assembly. All devices feature PPAP-3. Reverse leakage current IR ≤ 10 µA @ 25ºC Forward voltage VF ≤ 1.1 V @ 25ºC SOD-123FL package Increased max. virtual junction temperature from 125ºC to 150ºC AEC-Q101 qualified

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Rectifiers
Product Number D6001S4ARP
Product Name Comes with a broad variaty of packages and breakdown voltages up to 1800V
IFSM 25 amps
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1697412 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package TO-220; To-220ab
RoHS Compliant RoHS
View Details
Single Diodes - F1827D600-ND - DigiKey
Sensata Technologies
Specs
RoHS Compliant RoHS
View Details
5 suppliers
Rectifier Diodes, Type SBD - Model: YA869C06R - Fuji Electric Corp. of America
Specs
Package TO-220
IO 40 amps
VRRM 60 volts
View Details