The D501J12S215QA is a miniature snap-in power rocker switch with SPDT On-None-On function, featuring a J1 rocker actuator, black housing, quick connect terminals, and silver contact material. It is rated for 10 A at 125 VAC (50/60 Hz) and 10 A at 30 VDC, with a 10,000-cycle electrical life. The operating temperature range is -30°C to +65°C, and it meets UL 61058-1. The switch features a matte black finish and is RoHS compliant. Its dimensions include a panel mounting thickness compatibility of 0.030-0.118 in (0.76-3.00 mm) and a snap-in mounting style.
Rocker RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 39M0467 |
| Product Name | Rocker Rohs Compliant C&k Components |
| Approvals | RoHS |