Littelfuse, Inc. Comes with a broad variaty of packages and breakdown voltages up to 1800V D4025LTP

Description
Littelfuse manufactures 15A rms to 25A rms rectifiers with voltages rated from 200V to 1000V. Due to the electrically-isolate d TO-220 package, these rectifiers may be used in common anode or common cathode circuits using only one part type, thereby simplifying stock requirements.Teccor brand silicon rectifiers feature glass-passivated junctions to ensure long term reliability and stability. In addition, glass offers a rugged, reliable barrier against junction contamination.Notes: Operating temperature range (Tj) is -40°C to +125°C. Storage temperature range (TS) is -40°C to +125°C. Lead solder temperature is a maximum of 230°C for 10 seconds maximum at a minimum of 1/16" (1.59 mm) from case. The case temperature (Tc) is measured as shown on dimensional outline drawings. See Package Dimensions. Teccor's electrically-isolate d TO-220 devices withstand a high potential test of 2500VacIrms from leads to mounting tab over the operating temperature range. Typical Reverse Recovery Time (trr) is 4µs. (Test conditions = 0.9A forward current and 1.5A reverse current.)
Request a Quote Datasheet
Description
Littelfuse manufactures 15A rms to 25A rms rectifiers with voltages rated from 200V to 1000V. Due to the electrically-isolate d TO-220 package, these rectifiers may be used in common anode or common cathode circuits using only one part type, thereby simplifying stock requirements.Teccor brand silicon rectifiers feature glass-passivated junctions to ensure long term reliability and stability. In addition, glass offers a rugged, reliable barrier against junction contamination.Notes: Operating temperature range (Tj) is -40°C to +125°C. Storage temperature range (TS) is -40°C to +125°C. Lead solder temperature is a maximum of 230°C for 10 seconds maximum at a minimum of 1/16" (1.59 mm) from case. The case temperature (Tc) is measured as shown on dimensional outline drawings. See Package Dimensions. Teccor's electrically-isolate d TO-220 devices withstand a high potential test of 2500VacIrms from leads to mounting tab over the operating temperature range. Typical Reverse Recovery Time (trr) is 4µs. (Test conditions = 0.9A forward current and 1.5A reverse current.)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comes with a broad variaty of packages and breakdown voltages up to 1800V - D4025LTP - Littelfuse, Inc.
Rosemont, IL, United States
Comes with a broad variaty of packages and breakdown voltages up to 1800V
D4025LTP
Comes with a broad variaty of packages and breakdown voltages up to 1800V D4025LTP
Littelfuse manufactures 15A rms to 25A rms rectifiers with voltages rated from 200V to 1000V. Due to the electrically-isolate d TO-220 package, these rectifiers may be used in common anode or common cathode circuits using only one part type, thereby simplifying stock requirements.Teccor brand silicon rectifiers feature glass-passivated junctions to ensure long term reliability and stability. In addition, glass offers a rugged, reliable barrier against junction contamination.Notes: Operating temperature range (Tj) is -40°C to +125°C. Storage temperature range (TS) is -40°C to +125°C. Lead solder temperature is a maximum of 230°C for 10 seconds maximum at a minimum of 1/16" (1.59 mm) from case. The case temperature (Tc) is measured as shown on dimensional outline drawings. See Package Dimensions. Teccor's electrically-isolate d TO-220 devices withstand a high potential test of 2500VacIrms from leads to mounting tab over the operating temperature range. Typical Reverse Recovery Time (trr) is 4µs. (Test conditions = 0.9A forward current and 1.5A reverse current.)

Littelfuse manufactures 15A rms to 25A rms rectifiers with voltages rated from 200V to 1000V. Due to the electrically-isolated TO-220 package, these rectifiers may be used in common anode or common cathode circuits using only one part type, thereby simplifying stock requirements.Teccor brand silicon rectifiers feature glass-passivated junctions to ensure long term reliability and stability. In addition, glass offers a rugged, reliable barrier against junction contamination.Notes: Operating temperature range (Tj) is -40°C to +125°C. Storage temperature range (TS) is -40°C to +125°C. Lead solder temperature is a maximum of 230°C for 10 seconds maximum at a minimum of 1/16" (1.59 mm) from case. The case temperature (Tc) is measured as shown on dimensional outline drawings. See Package Dimensions. Teccor's electrically-isolated TO-220 devices withstand a high potential test of 2500VacIrms from leads to mounting tab over the operating temperature range. Typical Reverse Recovery Time (trr) is 4µs. (Test conditions = 0.9A forward current and 1.5A reverse current.)

Supplier's Site Datasheet
Single Diodes - F7219-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
F7219-ND
Single Diodes F7219-ND
Diode Standard 400V 15.9A Through Hole TO-220AB-L

Diode Standard 400V 15.9A Through Hole TO-220AB-L

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - D4025LTP - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
D4025LTP
Discrete Semiconductor Products - Diodes - Rectifiers D4025LTP
DIODE GP 400V 15.9A TO220AB-L

DIODE GP 400V 15.9A TO220AB-L

Supplier's Site
Rectifier, 400V, 15.9A, To-220Ab; Repetitive Peak Reverse Voltage Littelfuse - 83Y8493 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, 400V, 15.9A, To-220Ab; Repetitive Peak Reverse Voltage Littelfuse
83Y8493
Rectifier, 400V, 15.9A, To-220Ab; Repetitive Peak Reverse Voltage Littelfuse 83Y8493
RECTIFIER, 400V, 15.9A, TO-220AB; Repetitive Peak Reverse Voltage:400V; Average Forward Current:15.9A; Diode Configuration:Single ; Forward Voltage Max:1.6V; Reverse Recovery Time:4µs; Forward Surge Current:350A; No. of Pins:3Pins RoHS Compliant: Yes

RECTIFIER, 400V, 15.9A, TO-220AB; Repetitive Peak Reverse Voltage:400V; Average Forward Current:15.9A; Diode Configuration:Single; Forward Voltage Max:1.6V; Reverse Recovery Time:4µs; Forward Surge Current:350A; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Rectifiers Diodes Rectifiers Rectifiers
Product Number D4025LTP F7219-ND D4025LTP 83Y8493
Product Name Comes with a broad variaty of packages and breakdown voltages up to 1800V Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Rectifier, 400V, 15.9A, To-220Ab; Repetitive Peak Reverse Voltage Littelfuse
RoHS Compliant RoHS RoHS
Tj -40 to 125 C (-40 to 257 F)
Package TO-220
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type LLD (CCM-PFC) - Model: YA981S6R - Fuji Electric Corp. of America
Specs
Package TO-220
IO 8 amps
VRRM 600 volts
View Details
Bridge Rectifiers - CC2580-ND - DigiKey
Sensata Technologies
Specs
Rectifier Configuration / Technology Bridge
Package Module
View Details
2 suppliers
Diode and Rectifier - 281-2N6240 - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Bulk
View Details
50V 100MA Diode and Rectifier - 284-BAR63-02L E6327 - ERSAELECTRONICS PTE. LTD.
Specs
Package Reel - TR
Tj 150 C (302 F)
View Details
2 suppliers