Manufacturer: Littelfuse Inc.
Win Source Part Number: 772314-D4025L
Packaging: Bulk
Mounting Style: Through Hole
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: TO-220-3 Isolated Tab
Diode Type: Standard
Current - Average Rectified (Io): 15.9A
Reverse Recovery Time (trr): 4μs
Current - Reverse Leakage @ Vr: 10μA @ 400V
Operating Temperature - Junction: -40°C ~ 125°C
Family Name: D4025L
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220 Isolated Tab
Voltage - Forward (Vf) (Maximum) @ If: 1.6V @ 15.9A
Voltage - DC Reverse (Vr) (Maximum): 400V
Alternative Parts (Cross-Reference): RD2004LN; RD2004JN; RD2004LS; D4025LTP;
Introduction Date: February 23, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Diode Standard 400V 15.9A Through Hole TO-220 Isolated Tab
Rectifier Diode, 1 Phase, 1 Element, 15.9A, 400V V(RRM), Silicon, TO-220AB, TO-220, 3 PIN Product overview: D4025L from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15.9A, 400V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15.9A, 400V, TO-220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-D4025L can be used for catalog matching and distributor lookup.
DIODE GP 400V 15.9A TO220
DIODE, STANDARD, 15.9A, 400V, TO-220; Repetitive Peak Reverse Voltage:400V; Average Forward Current:15.9A; Diode Configuration:Single
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | Diodes |
| Product Number | 772314-D4025L | D4025L-ND | 280-D4025L | D4025L | D4025L | 11J8448 |
| Product Name | Diodes, Rectifiers - Single - D4025L | Single Diodes | 15.9A 400V TO-220 Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Diode, Standard, 15.9A, 400V, To-220; Repetitive Peak Reverse Voltage Littelfuse |
| Diode Type | Standard | |||||
| VF | 1.6 volts | 1.6 volts | 1.6 volts | |||
| VR | 400 volts | |||||
| IR | 0.0100 mA | |||||
| trr | 4000 ns | 4000 ns |