Littelfuse manufactures 15A rms to 25A rms rectifiers with voltages rated from 200V to 1000V. Due to the electrically-isolate
Silicon Controlled Rectifier, TO-220AB, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: D4020LTP from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-D4020LTP can be used for catalog matching and distributor lookup.
Manufacturer: Littelfuse Inc.
Win Source Part Number: 772313-D4020LTP
Packaging: Tube
Mounting Style: Through Hole
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: TO-220-3 Isolated Tab
Diode Type: Standard
Current - Average Rectified (Io): 12.7A
Reverse Recovery Time (trr): 4μs
Current - Reverse Leakage @ Vr: 10μA @ 400V
Operating Temperature - Junction: -40°C ~ 125°C
Family Name: D4020L
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220AB-L
Voltage - DC Reverse (Vr) (Maximum): 400V
Alternative Parts (Cross-Reference): DPG10I400PM; D4020L;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Diode Standard 400V 12.7A Through Hole TO-220AB-L
DIODE GP 400V 12.7A TO220AB-L
RECTIFIER, 400V, 12.7A, TO-220AB; Repetitive Peak Reverse Voltage:400V; Average Forward Current:12.7A; Diode Configuration:Single
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | D4020LTP | 280-D4020LTP | 772313-D4020LTP | F7218-ND | D4020LTP | 34AC2942 |
| Product Name | Comes with a broad variaty of packages and breakdown voltages up to 1800V | Diode and Rectifier | Diodes, Rectifiers - Single - D4020LTP | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier, 400V, 12.7A, To-220Ab; Repetitive Peak Reverse Voltage Littelfuse |
| RoHS Compliant | RoHS | RoHS | ||||
| Tj | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Diode Type | Standard | |||||
| VR | 400 volts | |||||
| IR | 0.0100 mA |