Littelfuse, Inc. OEM Parts - OEM Parts (C - E) - D4020L52TP D4020L52TP

Description
Manufacturer: Littelfuse Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1016345-D4020L52TP Mounting: SMD (SMT) Number of Pins: 3 Categories: OEM Parts(C-E) Case / Package: TO-220AB Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Non-Compliant RMS Current (Irms): 20 A REACH SVHC: Unknown
Request a Quote
Description
Manufacturer: Littelfuse Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1016345-D4020L52TP Mounting: SMD (SMT) Number of Pins: 3 Categories: OEM Parts(C-E) Case / Package: TO-220AB Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Non-Compliant RMS Current (Irms): 20 A REACH SVHC: Unknown
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (C - E) - D4020L52TP - 1016345-D4020L52TP - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (C - E) - D4020L52TP
1016345-D4020L52TP
OEM Parts - OEM Parts (C - E) - D4020L52TP 1016345-D4020L52TP
Manufacturer: Littelfuse Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1016345-D4020L52TP Mounting: SMD (SMT) Number of Pins: 3 Categories: OEM Parts(C-E) Case / Package: TO-220AB Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Non-Compliant RMS Current (Irms): 20 A REACH SVHC: Unknown

Manufacturer: Littelfuse Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1016345-D4020L52TP
Mounting: SMD (SMT)
Number of Pins: 3
Categories: OEM Parts(C-E)
Case / Package: TO-220AB
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Non-Compliant
RMS Current (Irms): 20 A
REACH SVHC: Unknown

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1016345-D4020L52TP
Product Name OEM Parts - OEM Parts (C - E) - D4020L52TP
Unlock Full Specs
to access all available technical data