Littelfuse manufactures 15A rms to 25A rms rectifiers with voltages rated from 200V to 1000V. Due to the electrically-isolate
Silicon Controlled Rectifier, TO-220AB, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: D4015LTP from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-D4015LTP can be used for catalog matching and distributor lookup.
Diode Standard 400V 9.5A Through Hole TO-220 Isolated Tab
DIODE GP 400V 9.5A TO220
SCR THYRISTOR, 15A, 400V, TO-220AB; Repetitive Reverse Voltage Vrrm Max:400V; Forward Current If(AV):9.5A; Diode Configuration:Single
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Rectifiers | Rectifiers | Diodes |
| Product Number | D4015LTP | 280-D4015LTP | F7264-ND | D4015LTP | D4015LTP | 33AC0665 |
| Product Name | Comes with a broad variaty of packages and breakdown voltages up to 1800V | Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Scr Thyristor, 15A, 400V, To-220Ab; Repetitive Reverse Voltage Vrrm Max Littelfuse |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Package | Rail/Tube | TO-220 | TO-220-2 | |||
| IO | 9.5 amps | |||||
| Tj | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | ||||
| Life Cycle Stage | Active |