Littelfuse, Inc. Protection Relays & Systems D0100.0020

Description
JUNCTION WO. INDICATION
Description
JUNCTION WO. INDICATION
Datasheet
Datasheet Summary
Powered by GS/AI

The D0100.0020 is an arc-flash relay designed for monitoring arc faults in electrical enclosures using optical sensors. It operates on 24 Vdc and supports up to two direct light sensor connections or up to 16 sensors via optional junction boxes. The relay has a trip time of less than 1 ms and features adjustable light sensitivity from 2,000 to 24,000 lux. It includes a service mode for system testing without tripping and complies with EMC standards EN50081-1/2 and EN50082-1/2. The device measures 90 mm high, 105 mm wide, and 75 mm deep, consumes 4.3 W, and operates in ambient temperatures from -25°C to +70°C.

Datasheet Summary
Powered by GS/AI

The D0100.0020 is an arc-flash relay designed for monitoring arc faults in electrical enclosures using optical sensors. It operates on 24 Vdc and supports up to two direct light sensor connections or up to 16 sensors via optional junction boxes. The relay has a trip time of less than 1 ms and features adjustable light sensitivity from 2,000 to 24,000 lux. It includes a service mode for system testing without tripping and complies with EMC standards EN50081-1/2 and EN50082-1/2. The device measures 90 mm high, 105 mm wide, and 75 mm deep, consumes 4.3 W, and operates in ambient temperatures from -25°C to +70°C.

Suppliers

Company
Product
Description
Supplier Links
Protection Relays & Systems - D0100.0020 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Protection Relays & Systems
D0100.0020
Protection Relays & Systems D0100.0020
JUNCTION WO. INDICATION

JUNCTION WO. INDICATION

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Protective Relays and Monitoring Relays
Product Number D0100.0020
Product Name Protection Relays & Systems
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

TO-5/.100 Grid Relays - 1617154-1 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp -85 to 257 F (-65 to 125 C)
View Details
Type 39.60 - MasterPLUS - SSR - Relay interface module - 396070127048 - Finder S.p.A. con unico socio
Specs
Approvals EAC-1, CE-2, cRUus, ukca
Operating Temp -4 to 158 F (-20 to 70 C)
View Details
Safety-monitoring module - SRB200EXI - safety relay modules - intrinsically safe - SRB200EXI - SRB200EXi-1R -  - Schmersal Inc.
Specs
Approvals EN IEC 60947-5-1 EN IEC 61508 EN ISO 13849-1
Operating Temp -13 to 140 F (-25 to 60 C)
View Details