Littelfuse, Inc. Current Transformer CT-0300-D20

Description
The CT Series combines a delay-on-make and delay-on-break time delay into one unit and may be used to control fan delays in heating and/or cooling equipment. The CT includes bypass circuitry to allow it to operate with cooling anticipators ≥ 3000 ohms. It is designed to operate in 24VAC control circuits. Several CT modules may be combined to provide sequencing of any number of loads and sequencing off of the same loads, such as electric heating elements.Operation (Delay-on-Make/Delay -on-Break)Forced Air Heating or Air Conditioning (as shown): When the thermostat closes, the compressor relay is immediately energized. At the end of a fixed delay-on-make delay (T1), the fan relay is energized. When the thermostat opens, the compressor relay is de-energized and the delay-on-break delay is initiated. On completion of the fixed delay-on- break delay (T2) the fan relay is de-energized. If the thermostat is reclosed during the delay-on-break delay, the delay-on-break delay is reset and the fan relay remains energized. If the thermostat is closed when input voltage is applied, the delay-on-make delay (T1) begins as normal.
Datasheet
Description
The CT Series combines a delay-on-make and delay-on-break time delay into one unit and may be used to control fan delays in heating and/or cooling equipment. The CT includes bypass circuitry to allow it to operate with cooling anticipators ≥ 3000 ohms. It is designed to operate in 24VAC control circuits. Several CT modules may be combined to provide sequencing of any number of loads and sequencing off of the same loads, such as electric heating elements.Operation (Delay-on-Make/Delay -on-Break)Forced Air Heating or Air Conditioning (as shown): When the thermostat closes, the compressor relay is immediately energized. At the end of a fixed delay-on-make delay (T1), the fan relay is energized. When the thermostat opens, the compressor relay is de-energized and the delay-on-break delay is initiated. On completion of the fixed delay-on- break delay (T2) the fan relay is de-energized. If the thermostat is reclosed during the delay-on-break delay, the delay-on-break delay is reset and the fan relay remains energized. If the thermostat is closed when input voltage is applied, the delay-on-make delay (T1) begins as normal.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transformer - CT-0300-D20 - Littelfuse, Inc.
Rosemont, IL, United States
Current Transformer
CT-0300-D20
Current Transformer CT-0300-D20
The CT Series combines a delay-on-make and delay-on-break time delay into one unit and may be used to control fan delays in heating and/or cooling equipment. The CT includes bypass circuitry to allow it to operate with cooling anticipators ≥ 3000 ohms. It is designed to operate in 24VAC control circuits. Several CT modules may be combined to provide sequencing of any number of loads and sequencing off of the same loads, such as electric heating elements.Operation (Delay-on-Make/Delay -on-Break)Forced Air Heating or Air Conditioning (as shown): When the thermostat closes, the compressor relay is immediately energized. At the end of a fixed delay-on-make delay (T1), the fan relay is energized. When the thermostat opens, the compressor relay is de-energized and the delay-on-break delay is initiated. On completion of the fixed delay-on- break delay (T2) the fan relay is de-energized. If the thermostat is reclosed during the delay-on-break delay, the delay-on-break delay is reset and the fan relay remains energized. If the thermostat is closed when input voltage is applied, the delay-on-make delay (T1) begins as normal.

The CT Series combines a delay-on-make and delay-on-break time delay into one unit and may be used to control fan delays in heating and/or cooling equipment. The CT includes bypass circuitry to allow it to operate with cooling anticipators ≥ 3000 ohms. It is designed to operate in 24VAC control circuits. Several CT modules may be combined to provide sequencing of any number of loads and sequencing off of the same loads, such as electric heating elements.Operation (Delay-on-Make/Delay-on-Break)Forced Air Heating or Air Conditioning (as shown): When the thermostat closes, the compressor relay is immediately energized. At the end of a fixed delay-on-make delay (T1), the fan relay is energized. When the thermostat opens, the compressor relay is de-energized and the delay-on-break delay is initiated. On completion of the fixed delay-on- break delay (T2) the fan relay is de-energized. If the thermostat is reclosed during the delay-on-break delay, the delay-on-break delay is reset and the fan relay remains energized. If the thermostat is closed when input voltage is applied, the delay-on-make delay (T1) begins as normal.

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Current Sensors
Product Number CT-0300-D20
Product Name Current Transformer
Mounting / Configuration Donut Style
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - 2548325-1 - TE Connectivity
Specs
Current 2000 amps
Voltage 600 volts
View Details
Sensor technology - Current sensors - TLI4971-A120T5-U-E0001 - TLI4971-A120T5-U-E0001 - Infineon Technologies AG
Specs
Current Type AC Current; DC Current
Technology Hall-Effect
Current 120 amps
View Details
Current Sensors - 2946-855-805/2000-1001-ND - DigiKey
Specs
Mounting / Configuration Module, Single Pass Through
Operating Temperature 23 to 122 F (-5 to 50 C)
Current 2000 amps
View Details
Current Transducers - ACS780LLSTR-100B-T - 909254-ACS780LLSTR-100B-T - Win Source Electronics
Specs
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details