C&K Components Switches - DIP Switches CRE10ROTL0C

Description
Win Source Part Number: 1376093-CRE10ROTL0C Category: Switches - DIP Switches Temperature Range - Operating: -20°C ~ 85°C Fake Threat In the Open Market: 38 pct. MSL Level: 2 (1 Year) Mfr: C&K Series: CRE Package: Tube Product Status: Active Base Product Number: CRE10ROT Mounting Type: Through Hole HTSUS: 8536.50.9065 REACH Status: REACH Affected ECCN: EAR99 Current Rating (Amps): 150mA Contact Finish: Gold Number of Positions: 10 Contact Material: Brass Voltage Rating: 42VDC Pitch: 0.100" (2.54mm), Full Circuit: BCD Actuator Type: Rotary with Shaft Termination Style: PC Pin Mechanical Life: 10,000 Cycles Electrical Life: 10,000 Cycles Body Material: Liquid Crystal Polymer (LCP) Height Above Board: 0.618" (15.70mm) Actuator Level: Raised Washable: Yes Length: 0.394" (10.00mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1376093-CRE10ROTL0C Category: Switches - DIP Switches Temperature Range - Operating: -20°C ~ 85°C Fake Threat In the Open Market: 38 pct. MSL Level: 2 (1 Year) Mfr: C&K Series: CRE Package: Tube Product Status: Active Base Product Number: CRE10ROT Mounting Type: Through Hole HTSUS: 8536.50.9065 REACH Status: REACH Affected ECCN: EAR99 Current Rating (Amps): 150mA Contact Finish: Gold Number of Positions: 10 Contact Material: Brass Voltage Rating: 42VDC Pitch: 0.100" (2.54mm), Full Circuit: BCD Actuator Type: Rotary with Shaft Termination Style: PC Pin Mechanical Life: 10,000 Cycles Electrical Life: 10,000 Cycles Body Material: Liquid Crystal Polymer (LCP) Height Above Board: 0.618" (15.70mm) Actuator Level: Raised Washable: Yes Length: 0.394" (10.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - DIP Switches - 1376093-CRE10ROTL0C - Win Source Electronics
Laguna Hills, CA, United States
Switches - DIP Switches
1376093-CRE10ROTL0C
Switches - DIP Switches 1376093-CRE10ROTL0C
Win Source Part Number: 1376093-CRE10ROTL0C Category: Switches - DIP Switches Temperature Range - Operating: -20°C ~ 85°C Fake Threat In the Open Market: 38 pct. MSL Level: 2 (1 Year) Mfr: C&K Series: CRE Package: Tube Product Status: Active Base Product Number: CRE10ROT Mounting Type: Through Hole HTSUS: 8536.50.9065 REACH Status: REACH Affected ECCN: EAR99 Current Rating (Amps): 150mA Contact Finish: Gold Number of Positions: 10 Contact Material: Brass Voltage Rating: 42VDC Pitch: 0.100" (2.54mm), Full Circuit: BCD Actuator Type: Rotary with Shaft Termination Style: PC Pin Mechanical Life: 10,000 Cycles Electrical Life: 10,000 Cycles Body Material: Liquid Crystal Polymer (LCP) Height Above Board: 0.618" (15.70mm) Actuator Level: Raised Washable: Yes Length: 0.394" (10.00mm)

Win Source Part Number: 1376093-CRE10ROTL0C
Category: Switches - DIP Switches
Temperature Range - Operating: -20°C ~ 85°C
Fake Threat In the Open Market: 38 pct.
MSL Level: 2 (1 Year)
Mfr: C&K
Series: CRE
Package: Tube
Product Status: Active
Base Product Number: CRE10ROT
Mounting Type: Through Hole
HTSUS: 8536.50.9065
REACH Status: REACH Affected
ECCN: EAR99
Current Rating (Amps): 150mA
Contact Finish: Gold
Number of Positions: 10
Contact Material: Brass
Voltage Rating: 42VDC
Pitch: 0.100" (2.54mm), Full
Circuit: BCD
Actuator Type: Rotary with Shaft
Termination Style: PC Pin
Mechanical Life: 10,000 Cycles
Electrical Life: 10,000 Cycles
Body Material: Liquid Crystal Polymer (LCP)
Height Above Board: 0.618" (15.70mm)
Actuator Level: Raised
Washable: Yes
Length: 0.394" (10.00mm)

Buy Now Datasheet
DIP Switches - 108-CRE10ROTL0C-ND - DigiKey
Thief River Falls, MN, United States
Dip Switch BCD 10 Position Through Hole Rotary with Shaft Actuator 150mA 42VDC

Dip Switch BCD 10 Position Through Hole Rotary with Shaft Actuator 150mA 42VDC

Buy Now Datasheet
Shenzhen, China
Switches - DIP Switches
CRE10ROTL0C
Switches - DIP Switches CRE10ROTL0C
SW CRE10 10MM ROT OT TH

SW CRE10 10MM ROT OT TH

Supplier's Site
Dip / Rotary Dip C&k Components - 34AH7688 - Newark, An Avnet Company
Chicago, IL, United States
Dip / Rotary Dip C&k Components
34AH7688
Dip / Rotary Dip C&k Components 34AH7688
DIP / ROTARY DIP

DIP / ROTARY DIP

Supplier's Site
Dip / Rotary Dip C&k Components - 08AK5634 - Newark, An Avnet Company
Chicago, IL, United States
Dip / Rotary Dip C&k Components
08AK5634
Dip / Rotary Dip C&k Components 08AK5634
DIP / ROTARY DIP

DIP / ROTARY DIP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category DIP Switches DIP Switches DIP Switches DIP Switches
Product Number 1376093-CRE10ROTL0C 108-CRE10ROTL0C-ND CRE10ROTL0C 34AH7688
Product Name Switches - DIP Switches DIP Switches Switches - DIP Switches Dip / Rotary Dip C&k Components
Number of Positions Available 10
Max Current Rating 0.1500 amps 0.1500 amps
Max DC Voltage Rating 42 volts 42 volts
Operating Temp -4 to 185 F (-20 to 85 C) -4 to 185 F (-20 to 85 C) -4 to 185 F (-20 to 85 C)
Actuator Specifications Slide Actuator(s)
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 1825008-2 - TE Connectivity
Specs
Number of Positions Available 10
Max Current Rating 0.4000 amps
Max DC Voltage Rating 20 volts
View Details
4 suppliers
Rotary Encoded DIP Switches - 1759630 - RS Components, Ltd.
Specs
Number of Positions Available 10
View Details
A6S-H Slide DIP Switch - A6S-8102-PH - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 3.7 x 21.26 x 6.2 mm
Terminal Type Other Terminal Type
View Details
6 suppliers