The CPC40055ST is an AC solid state switch with dual SCR outputs, designed for low-noise switching of AC loads in industrial environments. It features a SuperSIP package with dimensions of 38.1 mm × 17.78 mm × 10.16 mm and a creepage distance of 5.715 mm between pins 1 and 2, and 9.525 mm between pins 2 and 3. The device has an 800 V peak blocking voltage, a continuous load current rating of up to 5 A rms without a heat sink and up to 20 A rms with a 5°C/W heat sink, and a 0.35 °C/W junction-to-case thermal impedance. It includes zero-cross turn-on circuitry, 2500 V rms input-to-output isolation, and requires a 5 mA control current. The switch is UL 508 recognized with File E69938 and classified as MSL 1 for moisture sensitivity.
The OptoMOS® line of AC Power Relays uses dual power SCR outputs to produce an alternative to optocoupler and Triac circuits. These switches provide a blocking voltage of up to 800V. In addition, tightly controlled zero-cross circuitry ensures switching of AC loads without the generation of transients. The input and output circuits are optically coupled to provide up to 2500VRMS of isolation and noise immunity between control and load circuits. Long life and environmental integrity make these power switches ideal for controlling a variety of AC circuits in industrial environments where electromagnetic interference would disrupt the operation of electromechanical relays. Load Current up to 5 Arms, free air Load Current up to 20 Arms with 5°C/W heat sink 800 V Blocking Voltage 0.35°C/W Junction-to-Case thermal impedance 5 mA Drive Input Sensitivity Zero-Crossing Detection Dc control and ac output Optically Isolated I/O TTL and CMOS Compatible Low EMI and RFI Generation
800V AC, Zero Cross, Solid State Switch utilizing dual power SCR outputs. / TUBE RoHS Compliant: Yes
| Littelfuse, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Solid State Relays | Solid State Relays |
| Product Number | CPC40055ST | 86X3347 |
| Product Name | Normally open output AC load switching | 800V Ac, Zero Cross, Solid State Switch Utilizing Dual Power Scr Outputs. / Tube Rohs Compliant Ixys Semiconductor |
| Isolation Voltage | 2.5 kilovolts |