The CPC2330N is a dual-channel solid state relay with one normally-open and one normally-closed output, designed for switching AC and DC loads up to 350V and 120mA. It features 1500V rms input-to-output isolation, an 8-pin SOIC package measuring 9.347mm x 6.096mm, and operates with a 2mA LED control current. The device has a maximum on-resistance of 30 Ω, turn-on and turn-off times of 3ms, and is rated for -40°C to +85°C ambient operation. It is UL recognized and meets TUV EN 62368-1 standards. The part is not for new designs.
The OptoMOS® line of solid state relays uses discrete semiconductor components and the patented OptoMOS® architecture to deliver fast, reliable, bounce-free switching in a compact design. From small single-pole, 4-pin relays to multi-pole and multi-function devices, OptoMOS® products are an ideal solid state replacement for larger reed and electromechanical relays. Compared to these old electromagnetic technologies, our OptoMOS® relays offer significantly lower drive current, small package size, no susceptibility to magnetic interaction, and solid state reliability. All of these are key requirements for the design of today's complex, low-power, multi-channel products. The small 4-pin SOP relays combine our state-of-the-art double-molded, vertical-constructio
350VCombination 1-Form-A and 1-Form-B 8-Pin SOIC OptoMOS Relay RoHS Compliant: Yes
| Littelfuse, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Solid State Relays | Electromechanical Relays |
| Product Number | CPC2330N | 86X3338 |
| Product Name | Independent NO and NC outputs for AC and DC loads | 350Vcombination 1-Form-A And 1-Form-B 8-Pin Soic Optomos Relay Rohs Compliant Ixys Semiconductor |
| Isolation Voltage | 1.5 kilovolts |