The CPC2317N is a dual-channel solid state relay with one normally-open and one normally-closed pole, designed for AC and DC load switching. It is housed in an 8-pin SOIC package measuring 9.347 mm × 6.096 mm. Each pole supports a continuous load current of 120 mA RMS DC, with a maximum on-resistance of 16 Ω and a blocking voltage of 60 V. The device provides 1500 V RMS input-to-output isolation using optically coupled MOSFET technology and features no EMI/RFI generation. It is UL Recognized (File #E76270) and complies with EN 62368-1. Operating temperature ranges from -40°C to +85°C. Moisture sensitivity level is MSL 3. It is not for new designs.
The OptoMOS® line of solid state relays uses discrete semiconductor components and the patented OptoMOS® architecture to deliver fast, reliable, bounce-free switching in a compact design. From small single-pole, 4-pin relays to multi-pole and multi-function devices, OptoMOS® products are an ideal solid state replacement for larger reed and electromechanical relays. Compared to these old electromagnetic technologies, our OptoMOS® relays offer significantly lower drive current, small package size, no susceptibility to magnetic interaction, and solid state reliability. All of these are key requirements for the design of today's complex, low-power, multi-channel products. The small 4-pin SOP relays combine our state-of-the-art double-molded, vertical-constructio
60V Combination 1-Form-A and 1-Form-B 8-Pin SOIC OptoMOS Relay RoHS Compliant: Yes
| Littelfuse, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Solid State Relays | Electromechanical Relays |
| Product Number | CPC2317N | 86X3336 |
| Product Name | Independent NO and NC outputs for AC and DC loads | 60V Combination 1-Form-A And 1-Form-B 8-Pin Soic Optomos Relay Rohs Compliant Ixys Semiconductor |
| Isolation Voltage | 1.5 kilovolts |