The CPC2030N is a dual single-pole normally open solid state relay using optically coupled MOSFET technology for 1500V rms input-to-output isolation and low EMI/RFI operation. It is packaged in an 8-pin SOIC with dimensions of 9.347 mm in length, 6.096 mm in width, and 2.54 mm stand-off. The device supports a maximum blocking voltage of 350 V and a continuous load current of 120 mA rms per pole, with a maximum on-resistance of 30 Ω. It operates from -40°C to +85°C ambient temperature and meets UL E76270 and TÜV EN 62368-1 certifications. The relay is controlled by a 2 mA LED drive current and is available in tube (CPC2030N) or reel (CPC2030NTR) packaging.
The OptoMOS® line of solid state relays uses discrete semiconductor components and the patented OptoMOS® architecture to deliver fast, reliable, bounce-free switching in a compact design. From small single-pole, 4-pin relays to multi-pole and multi-function devices, OptoMOS® products are an ideal solid state replacement for larger reed and electromechanical relays. Compared to these old electromagnetic technologies, our OptoMOS® relays offer significantly lower drive current, small package size, no susceptibility to magnetic interaction, and solid state reliability. All of these are key requirements for the design of today's complex, low-power, multi-channel products. The small 4-pin SOP relays combine our state-of-the-art double-molded, vertical-constructio
350V, Dual 1-Form-A 8-Pin SOIC OptoMOS Relay RoHS Compliant: Yes
| Littelfuse, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Solid State Relays | Electromechanical Relays |
| Product Number | CPC2030N | 86X3332 |
| Product Name | Bidirectional normally open outputs | 350V, Dual 1-Form-A 8-Pin Soic Optomos Relay Rohs Compliant Ixys Semiconductor |
| Isolation Voltage | 1.5 kilovolts |