The CPC2017N is a dual single-pole normally open solid state relay with optically coupled MOSFET outputs, designed for low-power switching in security systems, data acquisition, and medical equipment isolation. It is housed in an 8-pin SOIC package with dimensions of 9.35 mm length, 6.10 mm width, and 2.18 mm maximum height. The device supports a maximum blocking voltage of 60 V and a continuous load current of 120 mA rms DC per pole, with a maximum on-resistance of 16 Ω. It provides 1500 V rms input-to-output isolation and is UL recognized (File E76270) and certified to TUV EN 62368-1. The relay operates over an ambient temperature range of -40°C to +85°C and is moisture sensitive at MSL 3. It generates no EMI/RFI and is immune to radiated electromagnetic fields.
The OptoMOS® line of solid state relays uses discrete semiconductor components and the patented OptoMOS® architecture to deliver fast, reliable, bounce-free switching in a compact design. From small single-pole, 4-pin relays to multi-pole and multi-function devices, OptoMOS® products are an ideal solid state replacement for larger reed and electromechanical relays. Compared to these old electromagnetic technologies, our OptoMOS® relays offer significantly lower drive current, small package size, no susceptibility to magnetic interaction, and solid state reliability. All of these are key requirements for the design of today's complex, low-power, multi-channel products. The small 4-pin SOP relays combine our state-of-the-art double-molded, vertical-constructio
| Littelfuse, Inc. | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | CPC2017N |
| Product Name | Bidirectional normally open outputs |
| Isolation Voltage | 1.5 kilovolts |