The CPC2014N is a dual single-pole normally open solid state relay with optically coupled MOSFET outputs, designed for low-power switching in security, instrumentation, and medical isolation applications. It is housed in an 8-pin SOIC package measuring 9.347 mm in length, 6.096 mm in width, and 2.184 mm in height, with a lead pitch of 1.27 mm. The device supports a 60 V blocking voltage and 400 mA continuous load current, with a maximum on-resistance of 2 Ω. It provides 1500 V rms input-to-output isolation, features no EMI/RFI generation, and operates within an ambient temperature range of -40 to +85 °C. The relay is UL recognized (File E76270) and certified to TUV EN 62368-1. It is classified as MSL 3 for moisture sensitivity and is ESD sensitive per JESD-625.
The OptoMOS® line of solid state relays uses discrete semiconductor components and the patented OptoMOS architecture to deliver fast, reliable, bounce-free switching in a compact design. From small single-pole, 4-pin relays to multi-pole and multi-function devices, OptoMOS products are an ideal solid state replacement for larger reed and electromechanical relays. Compared to these old electromagnetic technologies, our OptoMOS relays offer significantly lower drive current, small package size, no susceptibility to magnetic interaction, and solid state reliability. All of these are key requirements for the design of today's complex, low-power, multi-channel products. The small 4-pin SOP relays combine our state-of-the-art double-molded, vertical-constructio
DUAL, 1-FORM-A, OPTO MOSFET SEMICONDUCTOR, 60V, 2 OHMS 8L SOP / TUBE ROHS COMPLIANT: YES
| Littelfuse, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Solid State Relays | Electromechanical Relays |
| Product Number | CPC2014N | 86X3326 |
| Product Name | Bidirectional normally open outputs | Dual, 1-Form-A, Opto Mosfet Semiconductor, 60V, 2 Ohms 8L Sop / Tube Rohs Compliant Ixys Semiconductor |
| Isolation Voltage | 1.5 kilovolts |