The CPC1998J is an AC solid state switch with dual SCR outputs and zero-cross turn-on circuitry, designed for low-noise switching of AC loads in industrial environments. It is packaged in an i4-PAC format with dimensions of 20.879 mm × 19.914 mm × 17.221 mm and features a Direct Copper Bond (DCB) ceramic substrate that provides 2500 V rms isolation and 0.35 °C/W junction-to-case thermal impedance. The device supports continuous load currents up to 50 A rms with a 25°C case temperature and up to 20 A rms when mounted on a 5°C/W heat sink, with an 800 V peak blocking voltage. It requires a 5 mA control current and operates with a turn-on time of less than 0.5 cycles at 60 Hz. The part is UL 508 recognized and meets EN IEC 62368-1.
The OptoMOS® line of power products uses dual power SCR outputs to produce an alternative to optocoupler and Triac circuits. These switches provide a blocking voltage of up to 800V. In addition, tightly controlled zero-cross circuitry ensures switching of AC loads without the generation of transients. The input and output circuits are optically coupled to provide up to 5000Vrms of isolation and noise immunity between control and load circuits. Long life and environmental integrity make these power switches ideal for controlling a variety of AC circuits in industrial environments where electromagnetic interference would disrupt the operation of electromechanical relays. Load Currents up to 5 A Voltage Controlled Devices Available Blocking Voltage from 400 V to 800 V 5 mA Drive Input Sensitivity Zero-Crossing Detection Dc control and ac output Optically Isolated I/O TTL and CMOS Compatible Low EMI and RFI Generation High Noise Immunity
SOLID STATE RELAY, 20-240VAC, 5A, THT; Contact Configuration:SPST; Load Current:5A; Operating Voltage Max:240VAC; Relay Mounting:Through Hole; Relay Terminals:PC Pin; Switching Mode:Zero Crossing; Operating Voltage Min:20VAC RoHS Compliant: Yes
| Littelfuse, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Solid State Relays | Solid State Relays |
| Product Number | CPC1998J | 84W7296 |
| Product Name | Normally open output AC load switching | Solid State Relay, 20-240Vac, 5A, Tht; Contact Configuration Ixys Semiconductor |
| Isolation Voltage | 2.5 kilovolts |