The CPC1988J is a single-pole, normally open solid state relay for AC and DC load switching, housed in an ISOPLUS-264 package measuring 26.162 mm by 19.964 mm by 5.029 mm. It supports a continuous load current of 0.9 A rms without a heat sink and up to 2.25 A rms with a 5°C/W heat sink, features a maximum on-resistance of 2.5 Ω, and blocks up to 1000 V. The relay provides 2500 V rms input-to-output isolation and has a junction-to-case thermal impedance of 0.3 °C/W. It is rated for operation from -40 °C to +85 °C and is certified as a UL 508 recognized component and compliant with EN IEC 62368-1.
Optically isolated MOSFET-based solid state power relays in i4-PAC and ISOPLUS-264 packages feature Direct Copper Bond ceramic substrates that enable substantially lower junction-to-case thermal impedance. They are available in AC/DC and DC-only versions. For power applications requiring a heat sink for superior thermal performance, the i4-PAC and ISOPLUS-264 power relays are an ideal solution. Current Loads up to 15 Arms @ Tc=25°C Dc Loads up to 32 A at 25°C 2.5 kVrms Input-to-Output Isolation Load Voltage ratings up to 1 kV Low On-resistance down to 50 mΩ Low input control current Low thermal junction to case impedances: 0.35°C/W - i4-PAC 0.30°C/W - ISOPLUS-264
Relay (Solid-State) RoHS Compliant: Yes
| Littelfuse, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Solid State Relays | Electromechanical Relays |
| Product Number | CPC1988J | 03M7337 |
| Product Name | Normally open output for AC and DC load switching | Relay (Solid-State) Rohs Compliant Ixys Semiconductor |
| Isolation Voltage | 2.5 kilovolts |