The CPC1986J is a single-pole, normally open solid state relay designed for AC and DC load switching, using optically coupled MOSFET technology with 2500V rms input-to-output isolation. It is packaged in an i4-PAC format and supports a continuous load current of 0.65A rms without a heat sink or 1.6A rms with a 5°C/W heat sink. The relay has a maximum blocking voltage of 1000V and a maximum on-resistance of 3Ω. It features a junction-to-case thermal impedance of 0.35°C/W and operates within a temperature range of -40°C to +85°C. The device is UL 508 recognized and compliant with EN IEC 62368-1.
Optically isolated MOSFET-based solid state power relays in i4-PAC and ISOPLUS-264 packages feature Direct Copper Bond ceramic substrates that enable substantially lower junction-to-case thermal impedance. They are available in AC/DC and DC-only versions. For power applications requiring a heat sink for superior thermal performance, the i4-PAC and ISOPLUS-264 power relays are an ideal solution. Current Loads up to 15 Arms @ Tc=25°C Dc Loads up to 32 A at 25°C 2.5 kVrms Input-to-Output Isolation Load Voltage ratings up to 1 kV Low On-resistance down to 50 mΩ Low input control current Low thermal junction to case impedances: 0.35°C/W - i4-PAC 0.30°C/W - ISOPLUS-264
| Littelfuse, Inc. | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | CPC1986J |
| Product Name | Normally open output for AC and DC load switching |
| Isolation Voltage | 2.5 kilovolts |