Optically isolated solid state power relays (MOSFET-based). Power SIP Packages: Pin-to-pin compatibility with other solid state relays, easy upgrade path for existing designs, compatibility for new designs.Input to Output Isolation up to 4000VRMS For power applications requiring a non-biased heat sink with superior thermal management properties, the i4-PAC and ISOPLUS-264 power relays are an ideal solution. For high-current applications requiring enhanced isolation, the new Power SOIC is an ideal choice. To upgrade existing designs or to design compatible new designs, select the Power SIP, which offers pin-for-pin compatibility with many existing power relays. Current Loads up to 15 Arms @ Tc=25°C Dc Loads up to 32 A at 25°C Voltage ratings up to 1 kV Low On-resistance Compact i4-PAC Package Industry Standard 4-Pin SIP Package Low input control current Up to 5 kVrms input-to-output isolation Low thermal impedances: 0.35°C/W - i4-PAC
| Littelfuse, Inc. | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | CPC1983YE |
| Product Name | Bidirectional normally open output |
| Isolation Voltage | 4 kilovolts |