The CPC1983Y is a single-pole, normally open, solid state relay with a 600V blocking voltage and 0.5A continuous load current capacity, designed for DC switching applications. It uses optically coupled MOSFET technology to provide 2500V rms input-to-output isolation. The device is packaged in a 4-pin Power SIP with a body size of 10.16mm x 5.08mm and pins spaced at 2.54mm intervals. It features a maximum on-resistance of 6 Ω, turn-on time up to 5ms, and turn-off time up to 2ms. The relay is UL 508 and CSA certified, and meets EN IEC 62368-1 standards. It operates from -40°C to +85°C ambient temperature with a maximum power dissipation of 2400mW.
Optically isolated solid state power relays (MOSFET-based). Power SIP Packages: Pin-to-pin compatibility with other solid state relays, easy upgrade path for existing designs, compatibility for new designs.Input to Output Isolation up to 4000VRMS For power applications requiring a non-biased heat sink with superior thermal management properties, the i4-PAC and ISOPLUS-264 power relays are an ideal solution. For high-current applications requiring enhanced isolation, the new Power SOIC is an ideal choice. To upgrade existing designs or to design compatible new designs, select the Power SIP, which offers pin-for-pin compatibility with many existing power relays. Current Loads up to 15 Arms @ Tc=25°C Dc Loads up to 32 A at 25°C Voltage ratings up to 1 kV Low On-resistance Compact i4-PAC Package Industry Standard 4-Pin SIP Package Low input control current Up to 5 kVrms input-to-output isolation Low thermal impedances: 0.35°C/W - i4-PAC
600V, 0.5A Normally Open Power SIP Relay / TUBE RoHS Compliant: Yes
| Littelfuse, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Solid State Relays | Electromechanical Relays |
| Product Number | CPC1983Y | 86X3325 |
| Product Name | Bidirectional normally open output | 600V, 0.5A Normally Open Power Sip Relay / Tube Rohs Compliant Ixys Semiconductor |
| Isolation Voltage | 2.5 kilovolts |