Littelfuse, Inc. Normally open output for AC and DC load switching CPC1978J

Description
Optically isolated MOSFET-based solid state power relays in i4-PAC and ISOPLUS-264 packages feature Direct Copper Bond ceramic substrates that enable substantially lower junction-to-case thermal impedance. They are available in AC/DC and DC-only versions. For power applications requiring a heat sink for superior thermal performance, the i4-PAC and ISOPLUS-264 power relays are an ideal solution. Current Loads up to 15 Arms @ Tc=25°C Dc Loads up to 32 A at 25°C 2.5 kVrms Input-to-Output Isolation Load Voltage ratings up to 1 kV Low On-resistance down to 50 mΩ Low input control current Low thermal junction to case impedances: 0.35°C/W - i4-PAC 0.30°C/W - ISOPLUS-264
Datasheet
Description
Optically isolated MOSFET-based solid state power relays in i4-PAC and ISOPLUS-264 packages feature Direct Copper Bond ceramic substrates that enable substantially lower junction-to-case thermal impedance. They are available in AC/DC and DC-only versions. For power applications requiring a heat sink for superior thermal performance, the i4-PAC and ISOPLUS-264 power relays are an ideal solution. Current Loads up to 15 Arms @ Tc=25°C Dc Loads up to 32 A at 25°C 2.5 kVrms Input-to-Output Isolation Load Voltage ratings up to 1 kV Low On-resistance down to 50 mΩ Low input control current Low thermal junction to case impedances: 0.35°C/W - i4-PAC 0.30°C/W - ISOPLUS-264
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Normally open output for AC and DC load switching - CPC1978J - Littelfuse, Inc.
Rosemont, IL, United States
Normally open output for AC and DC load switching
CPC1978J
Normally open output for AC and DC load switching CPC1978J
Optically isolated MOSFET-based solid state power relays in i4-PAC and ISOPLUS-264 packages feature Direct Copper Bond ceramic substrates that enable substantially lower junction-to-case thermal impedance. They are available in AC/DC and DC-only versions. For power applications requiring a heat sink for superior thermal performance, the i4-PAC and ISOPLUS-264 power relays are an ideal solution. Current Loads up to 15 Arms @ Tc=25°C Dc Loads up to 32 A at 25°C 2.5 kVrms Input-to-Output Isolation Load Voltage ratings up to 1 kV Low On-resistance down to 50 mΩ Low input control current Low thermal junction to case impedances: 0.35°C/W - i4-PAC 0.30°C/W - ISOPLUS-264

Optically isolated MOSFET-based solid state power relays in i4-PAC and ISOPLUS-264 packages feature Direct Copper Bond ceramic substrates that enable substantially lower junction-to-case thermal impedance. They are available in AC/DC and DC-only versions. For power applications requiring a heat sink for superior thermal performance, the i4-PAC and ISOPLUS-264 power relays are an ideal solution. Current Loads up to 15 Arms @ Tc=25°C Dc Loads up to 32 A at 25°C 2.5 kVrms Input-to-Output Isolation Load Voltage ratings up to 1 kV Low On-resistance down to 50 mΩ Low input control current Low thermal junction to case impedances: 0.35°C/W - i4-PAC 0.30°C/W - ISOPLUS-264

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Solid State Relays
Product Number CPC1978J
Product Name Normally open output for AC and DC load switching
Isolation Voltage 2.5 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Mounting Through Hole
View Details
Ssr, Mosfet, 600V, 100Ma; Contact Form Omron Electronic Components - 53H7263 - Newark, An Avnet Company
Specs
Application Type Latching
Mounting Surface Mount
Switch Configuration FormA; SPST-NO (1 Form A)
View Details
Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
GP Terminal Block Relay - 700-HLS1L2 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details