The CPC1976YX6 is a 4-pin power SIP package AC solid state switch with dual SCR outputs for non-zero-cross turn-on control of AC loads up to 2 A rms. It features 600 V peak blocking voltage, 3750 V rms isolation between input and output, and a 5 mA minimum input current for activation. The device has an on-state voltage drop of 1.25 V at 2 A, a surge current capability of 20 A, and operates from -40 °C to +85 °C. It is UL recognized, CSA certified, and complies with EN IEC 62368-1. The package has a creepage distance of 0.125 inch on output pins.
The OptoMOS ® line of Rapid Turn-on AC Power utilize dual power SCR outputs and they provide blocking voltages of up to 800V. The input and output circuits are optically coupled to provide up to 5000VRMS of galvanic isolation and noise immunity between control and load circuits. Long life and environmental integrity make these power switches ideal for controlling a variety of AC circuits in industrial environments where electromagnetic interference would disrupt the operation of electromechanical relays. Rapid Turn-on Switch Characteristic Blocking Voltages 600 V and 800 V Load Currents up to 3A 5 mA Drive Input Sensitivity TTL and CMOS Compatible Drive Input Dc control and ac output Optically Isolated I/O High Noise Immunity Machine Insertable
| Littelfuse, Inc. | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | CPC1976YX6 |
| Product Name | Normally open output for non-zero-cross AC load turn-on |
| Isolation Voltage | 3.75 kilovolts |