The CPC1976Y is a 600V, 2A rms AC solid state switch with dual SCR outputs and integrated zero-crossing circuitry for low-noise switching of AC loads. It features 3750V rms optoelectronic isolation between input and output, a 5mA minimum control current, and a 1.15V maximum on-state voltage drop at 2A rms. The device is packaged in a 4-pin (8-pin body) power SIP package with dimensions of 10.160×5.080×2.540 mm. It operates from -40°C to +85°C ambient temperature, supports switching frequencies from 20 to 500 Hz, and has a peak surge current rating of 20A. It meets UL E69938, CSA Certificate #1172007, and EN IEC 62368-1 standards.
The OptoMOS® line of power products uses dual power SCR outputs to produce an alternative to optocoupler and Triac circuits. These switches provide a blocking voltage of up to 800V. In addition, tightly controlled zero-cross circuitry ensures switching of AC loads without the generation of transients. The input and output circuits are optically coupled to provide up to 5000Vrms of isolation and noise immunity between control and load circuits. Long life and environmental integrity make these power switches ideal for controlling a variety of AC circuits in industrial environments where electromagnetic interference would disrupt the operation of electromechanical relays. Load Currents up to 5 A Voltage Controlled Devices Available Blocking Voltage from 400 V to 800 V 5 mA Drive Input Sensitivity Zero-Crossing Detection Dc control and ac output Optically Isolated I/O TTL and CMOS Compatible Low EMI and RFI Generation High Noise Immunity
SOLID STATE RELAY, 20-240VAC, 2A, THT; Contact Configuration:SPST; Load Current:2A; Operating Voltage Max:240VAC; Relay Mounting:Through Hole; Relay Terminals:PC Pin; Switching Mode:Zero Crossing; Operating Voltage Min:20VAC RoHS Compliant: Yes
| Littelfuse, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Solid State Relays | Solid State Relays |
| Product Number | CPC1976Y | 68K9285 |
| Product Name | Normally open output AC load switching | Solid State Relay, 20-240Vac, 2A, Tht; Contact Configuration Ixys Semiconductor |
| Isolation Voltage | 3.75 kilovolts |