The CPC1967J is a single-pole, normally open solid state relay designed for AC and DC load switching, utilizing optically coupled MOSFET technology with 2500Vrms input-to-output isolation. It is housed in an i4-PAC package and supports a continuous load current of 1.35Arms without a heat sink, or up to 3.35Arms with a 5°C/W heat sink, while maintaining a maximum on-resistance of 0.85Ω and a junction-to-case thermal impedance of 0.35°C/W. The device has a 400V blocking voltage, operates from -40°C to +85°C, and is UL 508 recognized and compliant with EN IEC 62368-1.
Optically isolated MOSFET-based solid state power relays in i4-PAC and ISOPLUS-264 packages feature Direct Copper Bond ceramic substrates that enable substantially lower junction-to-case thermal impedance. They are available in AC/DC and DC-only versions. For power applications requiring a heat sink for superior thermal performance, the i4-PAC and ISOPLUS-264 power relays are an ideal solution. Current Loads up to 15 Arms @ Tc=25°C Dc Loads up to 32 A at 25°C 2.5 kVrms Input-to-Output Isolation Load Voltage ratings up to 1 kV Low On-resistance down to 50 mΩ Low input control current Low thermal junction to case impedances: 0.35°C/W - i4-PAC 0.30°C/W - ISOPLUS-264
MOSFET RELAY, SPST-NO, 13.5A, 400V, THT; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:400V; Load Current:13.5A; MOSFET Relay Package Style:i4-Pac; Relay Mounting:Through Hole; Relay Terminals:PC Pin RoHS Compliant: Yes
| Littelfuse, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Solid State Relays | Solid State Relays |
| Product Number | CPC1967J | 28K2657 |
| Product Name | Normally open output for AC and DC load switching | Mosfet Relay, Spst-No, 13.5A, 400V, Tht; Contact Form Ixys Semiconductor |
| Isolation Voltage | 2.5 kilovolts |