The CPC1966YX6 is a rapid turn-on AC solid state switch with dual SCR outputs, designed for precise non-zero-cross control of AC loads up to 3 A rms. It features 600 V blocking voltage, 3750 V rms input-to-output isolation, and a 4-pin power SIP package with dimensions of 21.082 mm length, 10.160 mm width, and 5.080 mm lead spacing. The device operates with a 5 mA input control current, has an on-state voltage drop of 1.1 V at 2 A, and withstands a peak surge current of 30 A. It meets UL E69938, CSA Certificate 1172007, and EN IEC 62368-1 TUV Certificate B 082667 0008 approvals. Operating temperature range is -40 to +85 °C, with MSL 1 moisture sensitivity and ESD sensitivity per JESD-625.
The OptoMOS ® line of Rapid Turn-On AC Power Relays utilize dual power SCR outputs and provide blocking voltages of up to 800V. The input and output circuits are optically coupled to provide up to 5000VRMS of galvanic isolation and noise immunity between control and load circuits. Long life and environmental integrity make these power switches ideal for controlling a variety of AC circuits in industrial environments where electromagnetic interference would disrupt the operation of electromechanical relays. Rapid Turn-on Switch Characteristic Blocking Voltages 600 V and 800 V Load Currents up to 3A 5 mA Drive Input Sensitivity TTL and CMOS Compatible Drive Input Dc control and ac output Optically Isolated I/O High Noise Immunity Machine Insertable
1-FORM-A, OPTO SCR SEMICONDUCTOR IC, 600V, 3A, NON-ZERO CROSSING, POWERSIP / TUBE ROHS COMPLIANT: YES
| Littelfuse, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Solid State Relays | Electromechanical Relays |
| Product Number | CPC1966YX6 | 86X3321 |
| Product Name | Normally open output for non-zero-cross AC load turn-on | 1-Form-A, Opto Scr Semiconductor Ic, 600V, 3A, Non-Zero Crossing, Powersip / Tube Rohs Compliant Ixys Semiconductor |
| Isolation Voltage | 3.75 kilovolts |