The CPC1965Y is an AC solid state relay with zero-crossing detection, designed for low-EMI switching of resistive and inductive AC loads. It features a 1 A RMS load current rating, 600 V blocking voltage, and 1.6 V on-state voltage drop at 1 A RMS. The device uses optically isolated input and output circuits with 3750 V RMS isolation, operates with 5 mA input control current, and supports AC operating voltages up to 260 V RMS. It is packaged in a 4-pin SIP (8-pin body) format with dimensions of 19.202 × 5.944 × 2.540 mm. Certifications include UL Recognized Component File 69938, CSA Certified Component Certificate 043639, and EN IEC 62368-1 TUV Certificate B 082667 0008. The part is classified as MSL 1 for moisture sensitivity and is ESD sensitive.
The OptoMOS® line of power products uses dual power SCR outputs to produce an alternative to optocoupler and Triac circuits. These switches provide a blocking voltage of up to 800 V. In addition, tightly controlled zero-cross circuitry ensures switching of AC loads without the generation of transients. The input and output circuits are optically coupled to provide up to 5000Vrms of isolation and noise immunity between control and load circuits. Long life and environmental integrity make these power switches ideal for controlling a variety of AC circuits in industrial environments where electromagnetic interference would disrupt the operation of electromechanical relays. Load Currents up to 5 A Voltage Controlled Devices Available Blocking Voltage from 400 V to 800 V 5 mA Drive Input Sensitivity Zero-Crossing Detection Dc control and ac output Optically Isolated I/O TTL and CMOS Compatible Low EMI and RFI Generation High Noise Immunity
SOLID STATE RELAY, 20-240VAC, 1A, THT; Contact Configuration:SPST; Load Current:1A; Operating Voltage Max:260V; Relay Mounting:Through Hole; Relay Terminals:PC Pin; Switching Mode:Zero Crossing; Operating Voltage Min:20V RoHS Compliant: Yes
| Littelfuse, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Solid State Relays | Solid State Relays |
| Product Number | CPC1965Y | 33C9160 |
| Product Name | Normally open output AC load switching | Solid State Relay, 20-240Vac, 1A, Tht; Contact Configuration Ixys Semiconductor |
| Isolation Voltage | 3.75 kilovolts |