Littelfuse, Inc. Normally open output AC load switching CPC1965G

Description
The OptoMOS® line of power products uses dual power SCR outputs to produce an alternative to optocoupler and Triac circuits. These switches provide a blocking voltage of up to 800V. In addition, tightly controlled zero-cross circuitry ensures switching of AC loads without the generation of transients. The input and output circuits are optically coupled to provide up to 5000Vrms of isolation and noise immunity between control and load circuits. Long life and environmental integrity make these power switches ideal for controlling a variety of AC circuits in industrial environments where electromagnetic interference would disrupt the operation of electromechanical relays. Load Currents up to 5 A Voltage Controlled Devices Available Blocking Voltage from 400 V to 800 V 5 mA Drive Input Sensitivity Zero-Crossing Detection Dc control and ac output Optically Isolated I/O TTL and CMOS Compatible Low EMI and RFI Generation High Noise Immunity
Description
The OptoMOS® line of power products uses dual power SCR outputs to produce an alternative to optocoupler and Triac circuits. These switches provide a blocking voltage of up to 800V. In addition, tightly controlled zero-cross circuitry ensures switching of AC loads without the generation of transients. The input and output circuits are optically coupled to provide up to 5000Vrms of isolation and noise immunity between control and load circuits. Long life and environmental integrity make these power switches ideal for controlling a variety of AC circuits in industrial environments where electromagnetic interference would disrupt the operation of electromechanical relays. Load Currents up to 5 A Voltage Controlled Devices Available Blocking Voltage from 400 V to 800 V 5 mA Drive Input Sensitivity Zero-Crossing Detection Dc control and ac output Optically Isolated I/O TTL and CMOS Compatible Low EMI and RFI Generation High Noise Immunity
Datasheet
Datasheet Summary
Powered by GS/AI

The CPC1965G is an AC solid state relay with zero-crossing detection, designed for switching AC loads up to 1 A rms with a blocking voltage of 600 V. It features optical isolation rated at 3750 V rms between input and output circuits, and is packaged in a 4-pin DIP with a body size of 19.202 mm in length, 7.620 mm in width, and 3.302 mm in height. The device operates with a 5 mA input control current and maintains an on-state voltage drop of 1.6 V at 1 A rms. It is UL recognized and CSA certified, suitable for industrial control applications requiring low EMI and high noise immunity.

Datasheet Summary
Powered by GS/AI

The CPC1965G is an AC solid state relay with zero-crossing detection, designed for switching AC loads up to 1 A rms with a blocking voltage of 600 V. It features optical isolation rated at 3750 V rms between input and output circuits, and is packaged in a 4-pin DIP with a body size of 19.202 mm in length, 7.620 mm in width, and 3.302 mm in height. The device operates with a 5 mA input control current and maintains an on-state voltage drop of 1.6 V at 1 A rms. It is UL recognized and CSA certified, suitable for industrial control applications requiring low EMI and high noise immunity.

Suppliers

Company
Product
Description
Supplier Links
Normally open output AC load switching - CPC1965G - Littelfuse, Inc.
Rosemont, IL, United States
Normally open output AC load switching
CPC1965G
Normally open output AC load switching CPC1965G
The OptoMOS® line of power products uses dual power SCR outputs to produce an alternative to optocoupler and Triac circuits. These switches provide a blocking voltage of up to 800V. In addition, tightly controlled zero-cross circuitry ensures switching of AC loads without the generation of transients. The input and output circuits are optically coupled to provide up to 5000Vrms of isolation and noise immunity between control and load circuits. Long life and environmental integrity make these power switches ideal for controlling a variety of AC circuits in industrial environments where electromagnetic interference would disrupt the operation of electromechanical relays. Load Currents up to 5 A Voltage Controlled Devices Available Blocking Voltage from 400 V to 800 V 5 mA Drive Input Sensitivity Zero-Crossing Detection Dc control and ac output Optically Isolated I/O TTL and CMOS Compatible Low EMI and RFI Generation High Noise Immunity

The OptoMOS® line of power products uses dual power SCR outputs to produce an alternative to optocoupler and Triac circuits. These switches provide a blocking voltage of up to 800V. In addition, tightly controlled zero-cross circuitry ensures switching of AC loads without the generation of transients. The input and output circuits are optically coupled to provide up to 5000Vrms of isolation and noise immunity between control and load circuits. Long life and environmental integrity make these power switches ideal for controlling a variety of AC circuits in industrial environments where electromagnetic interference would disrupt the operation of electromechanical relays. Load Currents up to 5 A Voltage Controlled Devices Available Blocking Voltage from 400 V to 800 V 5 mA Drive Input Sensitivity Zero-Crossing Detection Dc control and ac output Optically Isolated I/O TTL and CMOS Compatible Low EMI and RFI Generation High Noise Immunity

Datasheet
Solid State Relay, Spst, 1A, 600V; Contact Configuration Ixys Semiconductor - 73H5789 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, Spst, 1A, 600V; Contact Configuration Ixys Semiconductor
73H5789
Solid State Relay, Spst, 1A, 600V; Contact Configuration Ixys Semiconductor 73H5789
SOLID STATE RELAY, SPST, 1A, 600V; Contact Configuration:SPST-N O; Load Current:1A; Operating Voltage Max:260V; Relay Mounting:Through Hole; Relay Terminals:Solder; Switching Mode:Zero Crossing; Operating Voltage Min:20V RoHS Compliant: Yes

SOLID STATE RELAY, SPST, 1A, 600V; Contact Configuration:SPST-NO; Load Current:1A; Operating Voltage Max:260V; Relay Mounting:Through Hole; Relay Terminals:Solder; Switching Mode:Zero Crossing; Operating Voltage Min:20V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays
Product Number CPC1965G 73H5789
Product Name Normally open output AC load switching Solid State Relay, Spst, 1A, 600V; Contact Configuration Ixys Semiconductor
Isolation Voltage 3.75 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - Industrial Mount - SUL765070 - VAST STOCK CO., LIMITED
Specs
Operating Temp -67 to 212 F (-55 to 100 C)
View Details
Solid State Relays - PVT212-ND - DigiKey
Infineon Technologies AG
Specs
Mounting PCBoard
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
2 suppliers
Solid State Relays - 2946-286-791-ND - DigiKey
Specs
Mounting Socketable
Switch Configuration FormA
Operating Temp -13 to 104 F (-25 to 40 C)
View Details
Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details