The CPC1727J is a single-pole, normally open, DC-only solid state relay with 250V blocking voltage and 8.6A continuous load current capability when used with a 5°C/W heat sink. It features a 0.09Ω maximum on-resistance, 2500V rms input-to-output isolation, and an ISOPLUS-264 package. The device has a junction-to-case thermal impedance of 0.3°C/W and operates from -40°C to +85°C ambient temperature. It is UL 508 recognized and certified to EN IEC 62368-1.
Optically isolated MOSFET-based solid state power relays in i4-PAC and ISOPLUS-264 packages feature Direct Copper Bond ceramic substrates that enable substantially lower junction-to-case thermal impedance. They are available in AC/DC and DC-only versions. For power applications requiring a heat sink for superior thermal performance, the i4-PAC and ISOPLUS-264 power relays are an ideal solution. Current Loads up to 15 Arms @ Tc=25°C Dc Loads up to 32 A at 25°C 2.5 kVrms Input-to-Output Isolation Load Voltage ratings up to 1 kV Low On-resistance down to 50 mΩ Low input control current Low thermal junction to case impedances: 0.35°C/W - i4-PAC 0.30°C/W - ISOPLUS-264
MOSFET RELAY, SPST-NO, 20A, 250V, THT; Contact Form:SPST-NO (1 Form A); Load Type:DC; Load Voltage Max:250V; Load Current:20A; MOSFET Relay Package Style:ISOPLUS-264; Relay Mounting:Through Hole; Relay Terminals:PC Pin RoHS Compliant: Yes
| Littelfuse, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Solid State Relays | Solid State Relays |
| Product Number | CPC1727J | 03M7320 |
| Product Name | Normally open output for unidirectional load current | Mosfet Relay, Spst-No, 20A, 250V, Tht; Contact Form Ixys Semiconductor |
| Isolation Voltage | 2.5 kilovolts |