CPC1706Y is a 60V, 4A DC normally open solid state relay featuring optically coupled MOSFET output and 2500V rms input/output isolation. It is packaged in a 4-pin power SIP package with dimensions of 10.16mm x 5.08mm. The relay has a maximum on-resistance of 0.09Ω and operates with a control current of 1.4mA to 5mA. It is UL 508 certified and meets EN IEC 62368-1 standards with TÜV certificate B 082667 0008. The device is rated for ambient temperatures from -40°C to +85°C and has a thermal impedance of 1.5°C/W from junction to case.
Optically isolated solid state power relays (MOSFET-based). Power SIP Packages: Pin-to-pin compatibility with other solid state relays, easy upgrade path for existing designs, compatibility for new designs.Input to Output Isolation up to 4000Vrms For power applications requiring a non-biased heat sink with superior thermal management properties, the i4-PAC and ISOPLUS-264 power relays are an ideal solution. For high-current applications requiring enhanced isolation, the new Power SOIC is an ideal choice. To upgrade existing designs or to design compatible new designs, select the Power SIP, which offers pin-for-pin compatibility with many existing power relays. Current Loads up to 15Arms @ Tc=25°C Dc Loads up to 32 A at 25°C Voltage ratings up to 1 kV Low On-resistance Compact i4-PAC Package Industry Standard 4-Pin SIP Package Low input control current Up to 5 kVrms input-to-output isolation Low thermal impedances: 0.35°C/W - i4-PAC
MOSFET RELAY, SPST-NO, 4A, 60V, THT; Contact Form:SPST-NO (1 Form A); Load Type:DC; Load Voltage Max:60V; Load Current:4A; MOSFET Relay Package Style:SIP-8 (4-Pin Used); Relay Mounting:Through Hole; Relay Terminals:PC Pin RoHS Compliant: Yes
| Littelfuse, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Solid State Relays | Solid State Relays |
| Product Number | CPC1706Y | 86X3316 |
| Product Name | Unidirectional normally open output | Mosfet Relay, Spst-No, 4A, 60V, Tht; Contact Form Ixys Semiconductor |
| Isolation Voltage | 2.5 kilovolts |