Littelfuse, Inc. Unidirectional normally closed output CPC1705Y

Description
The OptoMOS® line of solid state relays uses discrete semiconductor components and the patented OptoMOS® architecture to deliver fast, reliable, bounce-free switching in a compact design. From one of the world's smallest single-pole, 4-pin relays to multi-pole and multi-function devices, OptoMOS® products are an ideal solid state replacement for larger reed and electromechanical relays. Compared to these old electromagnetic technologies, our OptoMOS® relays offer significantly lower drive current, small package size, no susceptibility to magnetic interaction, and solid state reliability. All of these are key requirements for the design of today's complex, low-power, multi-channel products. The small 4-pin SOP relays combine our state-of-the-art double-molded, vertical-constructio n packaging with high performance to give you a reliable product with up to 20% savings in board space compared to other 4-pin products. The dual-pole OptoMOS® relays combine two independent relays into a single 8-pin package, paving the way for designers to condense more functionality into a single component. And the common-input OptoMOS® relays provide a design alternative where two independent outputs are driven by the same input signal. Low Drive Current High Reliability Optically Isolated Input and Output No EMI or RFI generation Arc-Free with no Snubbing Circuits Machine-insertable and wave-solderable Ac–dc switching Current Limiting (Parts with "L" Suffix) FCC Compatible
Datasheet
Description
The OptoMOS® line of solid state relays uses discrete semiconductor components and the patented OptoMOS® architecture to deliver fast, reliable, bounce-free switching in a compact design. From one of the world's smallest single-pole, 4-pin relays to multi-pole and multi-function devices, OptoMOS® products are an ideal solid state replacement for larger reed and electromechanical relays. Compared to these old electromagnetic technologies, our OptoMOS® relays offer significantly lower drive current, small package size, no susceptibility to magnetic interaction, and solid state reliability. All of these are key requirements for the design of today's complex, low-power, multi-channel products. The small 4-pin SOP relays combine our state-of-the-art double-molded, vertical-constructio n packaging with high performance to give you a reliable product with up to 20% savings in board space compared to other 4-pin products. The dual-pole OptoMOS® relays combine two independent relays into a single 8-pin package, paving the way for designers to condense more functionality into a single component. And the common-input OptoMOS® relays provide a design alternative where two independent outputs are driven by the same input signal. Low Drive Current High Reliability Optically Isolated Input and Output No EMI or RFI generation Arc-Free with no Snubbing Circuits Machine-insertable and wave-solderable Ac–dc switching Current Limiting (Parts with "L" Suffix) FCC Compatible
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unidirectional normally closed output - CPC1705Y - Littelfuse, Inc.
Rosemont, IL, United States
Unidirectional normally closed output
CPC1705Y
Unidirectional normally closed output CPC1705Y
The OptoMOS® line of solid state relays uses discrete semiconductor components and the patented OptoMOS® architecture to deliver fast, reliable, bounce-free switching in a compact design. From one of the world's smallest single-pole, 4-pin relays to multi-pole and multi-function devices, OptoMOS® products are an ideal solid state replacement for larger reed and electromechanical relays. Compared to these old electromagnetic technologies, our OptoMOS® relays offer significantly lower drive current, small package size, no susceptibility to magnetic interaction, and solid state reliability. All of these are key requirements for the design of today's complex, low-power, multi-channel products. The small 4-pin SOP relays combine our state-of-the-art double-molded, vertical-constructio n packaging with high performance to give you a reliable product with up to 20% savings in board space compared to other 4-pin products. The dual-pole OptoMOS® relays combine two independent relays into a single 8-pin package, paving the way for designers to condense more functionality into a single component. And the common-input OptoMOS® relays provide a design alternative where two independent outputs are driven by the same input signal. Low Drive Current High Reliability Optically Isolated Input and Output No EMI or RFI generation Arc-Free with no Snubbing Circuits Machine-insertable and wave-solderable Ac–dc switching Current Limiting (Parts with "L" Suffix) FCC Compatible

The OptoMOS® line of solid state relays uses discrete semiconductor components and the patented OptoMOS® architecture to deliver fast, reliable, bounce-free switching in a compact design. From one of the world's smallest single-pole, 4-pin relays to multi-pole and multi-function devices, OptoMOS® products are an ideal solid state replacement for larger reed and electromechanical relays. Compared to these old electromagnetic technologies, our OptoMOS® relays offer significantly lower drive current, small package size, no susceptibility to magnetic interaction, and solid state reliability. All of these are key requirements for the design of today's complex, low-power, multi-channel products. The small 4-pin SOP relays combine our state-of-the-art double-molded, vertical-construction packaging with high performance to give you a reliable product with up to 20% savings in board space compared to other 4-pin products. The dual-pole OptoMOS® relays combine two independent relays into a single 8-pin package, paving the way for designers to condense more functionality into a single component. And the common-input OptoMOS® relays provide a design alternative where two independent outputs are driven by the same input signal. Low Drive Current High Reliability Optically Isolated Input and Output No EMI or RFI generation Arc-Free with no Snubbing Circuits Machine-insertable and wave-solderable Ac–dc switching Current Limiting (Parts with "L" Suffix) FCC Compatible

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Solid State Relays
Product Number CPC1705Y
Product Name Unidirectional normally closed output
Isolation Voltage 2.5 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

Relays - 1617033-6 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
Solid State Relays - PVT212-ND - DigiKey
Infineon Technologies AG
Specs
Mounting PCBoard
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
2 suppliers
Solid State Relays - 2946-859-708-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 158 F (-25 to 70 C)
View Details
Three-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details