Littelfuse, Inc. Power Semiconductors & Control ICs - Gate Drivers - Gate Driver ICs - Optically Isolated Gate Drivers - Series: Optically Isolated Load-Biased Drivers - CPC1596 CPC1596

Description
These MOSFET drivers couple infrared light emitting diodes with proprietary photovoltaic integrated circuits. In addition to providing voltage for turn-on of discrete MOSFETs, these patented ICs feature a gate-clamping circuit to provide fast turn-off. These devices offer a significant reduction in drive circuit complexity, board space, and cost of alternate techniques for isolated switching of MOSFETs. Used in conjunction with discrete MOSFETs, these devices are ideal for use in programmable controls, process control, instrumentation and telecommunications, replacing mechanical relays, and bipolar components. When input current is applied to the LED, the emitted light will activate the photodiode array and generate an isolated floating voltage at the output. The optical coupling provides 3750Vrms of input-to-output isolation. These gate drivers are well suited for use in discrete solid state relay designs and other isolated switching applications. Optically isolated input-to-output Can be configured for ac and dc switching 5 mA control current No EMI or RFI generation Machine-insertable and wave-solderable Surface mount version supplied on a tape and reel available Replacement of discrete components Solid state reliability VDE compatible
Datasheet
Description
These MOSFET drivers couple infrared light emitting diodes with proprietary photovoltaic integrated circuits. In addition to providing voltage for turn-on of discrete MOSFETs, these patented ICs feature a gate-clamping circuit to provide fast turn-off. These devices offer a significant reduction in drive circuit complexity, board space, and cost of alternate techniques for isolated switching of MOSFETs. Used in conjunction with discrete MOSFETs, these devices are ideal for use in programmable controls, process control, instrumentation and telecommunications, replacing mechanical relays, and bipolar components. When input current is applied to the LED, the emitted light will activate the photodiode array and generate an isolated floating voltage at the output. The optical coupling provides 3750Vrms of input-to-output isolation. These gate drivers are well suited for use in discrete solid state relay designs and other isolated switching applications. Optically isolated input-to-output Can be configured for ac and dc switching 5 mA control current No EMI or RFI generation Machine-insertable and wave-solderable Surface mount version supplied on a tape and reel available Replacement of discrete components Solid state reliability VDE compatible
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Semiconductors & Control ICs - Gate Drivers - Gate Driver ICs - Optically Isolated Gate Drivers - Series: Optically Isolated Load-Biased Drivers - CPC1596 - CPC1596 - Littelfuse, Inc.
Rosemont, IL, United States
Power Semiconductors & Control ICs - Gate Drivers - Gate Driver ICs - Optically Isolated Gate Drivers - Series: Optically Isolated Load-Biased Drivers - CPC1596
CPC1596
Power Semiconductors & Control ICs - Gate Drivers - Gate Driver ICs - Optically Isolated Gate Drivers - Series: Optically Isolated Load-Biased Drivers - CPC1596 CPC1596
These MOSFET drivers couple infrared light emitting diodes with proprietary photovoltaic integrated circuits. In addition to providing voltage for turn-on of discrete MOSFETs, these patented ICs feature a gate-clamping circuit to provide fast turn-off. These devices offer a significant reduction in drive circuit complexity, board space, and cost of alternate techniques for isolated switching of MOSFETs. Used in conjunction with discrete MOSFETs, these devices are ideal for use in programmable controls, process control, instrumentation and telecommunications, replacing mechanical relays, and bipolar components. When input current is applied to the LED, the emitted light will activate the photodiode array and generate an isolated floating voltage at the output. The optical coupling provides 3750Vrms of input-to-output isolation. These gate drivers are well suited for use in discrete solid state relay designs and other isolated switching applications. Optically isolated input-to-output Can be configured for ac and dc switching 5 mA control current No EMI or RFI generation Machine-insertable and wave-solderable Surface mount version supplied on a tape and reel available Replacement of discrete components Solid state reliability VDE compatible

These MOSFET drivers couple infrared light emitting diodes with proprietary photovoltaic integrated circuits. In addition to providing voltage for turn-on of discrete MOSFETs, these patented ICs feature a gate-clamping circuit to provide fast turn-off. These devices offer a significant reduction in drive circuit complexity, board space, and cost of alternate techniques for isolated switching of MOSFETs. Used in conjunction with discrete MOSFETs, these devices are ideal for use in programmable controls, process control, instrumentation and telecommunications, replacing mechanical relays, and bipolar components. When input current is applied to the LED, the emitted light will activate the photodiode array and generate an isolated floating voltage at the output. The optical coupling provides 3750Vrms of input-to-output isolation. These gate drivers are well suited for use in discrete solid state relay designs and other isolated switching applications. Optically isolated input-to-output Can be configured for ac and dc switching 5 mA control current No EMI or RFI generation Machine-insertable and wave-solderable Surface mount version supplied on a tape and reel available Replacement of discrete components Solid state reliability VDE compatible

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Gate Drivers
Product Number CPC1596
Product Name Power Semiconductors & Control ICs - Gate Drivers - Gate Driver ICs - Optically Isolated Gate Drivers - Series: Optically Isolated Load-Biased Drivers - CPC1596
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6278ELP-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 8
Output Configuration Inverting; Shift Register
Output Current 0.0755 amps
View Details
 - 74143N - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP
Packing Method Tube; Tube; Other
View Details
Dual 2.5KV Gate Driver IC - 906-SI8230BB-B-IS1R - ERSAELECTRONICS PTE. LTD.
Specs
Rise Time 20 ns
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type Tape & Reel (TR)
View Details
2 suppliers
Clock Buffers, Drivers - CDC328DBR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Packing Method Bulk; Bulk; Other
View Details