Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CIRCUIT PROTECTION COMPONENTS
LITTELFUSE, INC.
CPC1593G -- 1-FORM-A 600V 20V OVP 6 PIN DIP / TUBE LITTELFUSE
Littelfuse, Inc.
1-Form-A 600V 20V Ovp 6 Pin Dip / Tube Littelfuse
CPC1593G
Description
1-FORM-A 600V 20V OVP 6 PIN DIP / TUBE
Newark, An Avnet Company
Done
Description
1-FORM-A 600V 20V OVP 6 PIN DIP / TUBE
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
1-Form-A 600V 20V Ovp 6 Pin Dip / Tube Littelfuse
25AJ4957
1-Form-A 600V 20V Ovp 6 Pin Dip / Tube Littelfuse
25AJ4957
1-FORM-A 600V 20V OVP 6 PIN DIP / TUBE
1-FORM-A 600V 20V OVP 6 PIN DIP / TUBE
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Circuit Protection Components
Product Number
25AJ4957
Product Name
1-Form-A 600V 20V Ovp 6 Pin Dip / Tube Littelfuse
Unlock Full Specs
to access all available technical data
Similar Products
Suzhou Ele Mfg Co., Ltd.
15 Amp Duplex GFCI Outlet, Tamper-Resistant Self-Test with LED Light, Residential Grade
G1915T
Specs
Device Type
Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications
UL
Supply Voltage (V
S
)
125 volts
View Details
VICFUSE
ESD Suppressors - Diode-mode Series - PD03S4R1D102PT
Specs
Device Type
ESD Suppressor
Standards and Certifications
RoHS
Supply Voltage (V
S
)
4 volts
View Details
Infineon Technologies AG
Multi-Purpose ESD Devices
ESD237-B1-W0201
Specs
Device Type
ESD Suppressor
Mounting / Packaging
Surface Mount Technology (SMT / SMD); SG-WLL-2
Standards and Certifications
RoHS
View Details
Tecmark Corporation
Ground Fault Protection Device GFPD Single And Multiphase Up to 30 Amps
Specs
Device Type
GFPD
Configuration
Single Device
Mounting / Packaging
Splice-In
View Details