Littelfuse, Inc. Optically isolated load-biased photovoltaic gate driver IC CPC1580P

Description
These MOSFET drivers couple infrared light emitting diodes with proprietary photovoltaic integrated circuits. In addition to providing voltage for turn-on of discrete MOSFETs, these patented ICs feature a gate-clamping circuit to provide fast turn-off. These devices offer a significant reduction in drive circuit complexity, board space, and cost of alternate techniques for isolated switching of MOSFETs. Used in conjunction with discrete MOSFETs, these devices are ideal for use in programmable controls, process control, instrumentation and telecommunications, replacing mechanical relays, and bipolar components. When input current is applied to the LED, the emitted light will activate the photodiode array and generate an isolated floating voltage at the output. The optical coupling provides 3750Vrms of input-to-output isolation. These gate drivers are well suited for use in discrete solid state relay designs and other isolated switching applications. Optically isolated input-to-output Can be configured for ac and dc switching 5 mA control current No EMI or RFI generation Machine-insertable and wave-solderable Surface mount version supplied on a tape and reel available Replacement of discrete components Solid state reliability VDE compatible
Datasheet
Description
These MOSFET drivers couple infrared light emitting diodes with proprietary photovoltaic integrated circuits. In addition to providing voltage for turn-on of discrete MOSFETs, these patented ICs feature a gate-clamping circuit to provide fast turn-off. These devices offer a significant reduction in drive circuit complexity, board space, and cost of alternate techniques for isolated switching of MOSFETs. Used in conjunction with discrete MOSFETs, these devices are ideal for use in programmable controls, process control, instrumentation and telecommunications, replacing mechanical relays, and bipolar components. When input current is applied to the LED, the emitted light will activate the photodiode array and generate an isolated floating voltage at the output. The optical coupling provides 3750Vrms of input-to-output isolation. These gate drivers are well suited for use in discrete solid state relay designs and other isolated switching applications. Optically isolated input-to-output Can be configured for ac and dc switching 5 mA control current No EMI or RFI generation Machine-insertable and wave-solderable Surface mount version supplied on a tape and reel available Replacement of discrete components Solid state reliability VDE compatible
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optically isolated load-biased photovoltaic gate driver IC - CPC1580P - Littelfuse, Inc.
Rosemont, IL, United States
Optically isolated load-biased photovoltaic gate driver IC
CPC1580P
Optically isolated load-biased photovoltaic gate driver IC CPC1580P
These MOSFET drivers couple infrared light emitting diodes with proprietary photovoltaic integrated circuits. In addition to providing voltage for turn-on of discrete MOSFETs, these patented ICs feature a gate-clamping circuit to provide fast turn-off. These devices offer a significant reduction in drive circuit complexity, board space, and cost of alternate techniques for isolated switching of MOSFETs. Used in conjunction with discrete MOSFETs, these devices are ideal for use in programmable controls, process control, instrumentation and telecommunications, replacing mechanical relays, and bipolar components. When input current is applied to the LED, the emitted light will activate the photodiode array and generate an isolated floating voltage at the output. The optical coupling provides 3750Vrms of input-to-output isolation. These gate drivers are well suited for use in discrete solid state relay designs and other isolated switching applications. Optically isolated input-to-output Can be configured for ac and dc switching 5 mA control current No EMI or RFI generation Machine-insertable and wave-solderable Surface mount version supplied on a tape and reel available Replacement of discrete components Solid state reliability VDE compatible

These MOSFET drivers couple infrared light emitting diodes with proprietary photovoltaic integrated circuits. In addition to providing voltage for turn-on of discrete MOSFETs, these patented ICs feature a gate-clamping circuit to provide fast turn-off. These devices offer a significant reduction in drive circuit complexity, board space, and cost of alternate techniques for isolated switching of MOSFETs. Used in conjunction with discrete MOSFETs, these devices are ideal for use in programmable controls, process control, instrumentation and telecommunications, replacing mechanical relays, and bipolar components. When input current is applied to the LED, the emitted light will activate the photodiode array and generate an isolated floating voltage at the output. The optical coupling provides 3750Vrms of input-to-output isolation. These gate drivers are well suited for use in discrete solid state relay designs and other isolated switching applications. Optically isolated input-to-output Can be configured for ac and dc switching 5 mA control current No EMI or RFI generation Machine-insertable and wave-solderable Surface mount version supplied on a tape and reel available Replacement of discrete components Solid state reliability VDE compatible

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Gate Drivers
Product Number CPC1580P
Product Name Optically isolated load-biased photovoltaic gate driver IC
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - SI53303-B-GMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 725000 kHz
View Details
 - 26LS29/BEA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP16
Packing Method Tube; Tube; Other
View Details
Gate Driver ICs - 1ED3124MU12F - Infineon Technologies AG
Infineon Technologies AG
Specs
Driver Type High-side
Output Current 13.5 amps
Supply Voltage 3.1 to 17 volts
View Details
Clock Buffers, Drivers - CDCLVC1110PWR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.3 to 3.6 volts
Switching Frequency 250000 kHz
View Details