The CPC1563 is a single-pole, normally open, current-limited optoMOS relay designed for telecom and embedded applications requiring AC or DC load switching with enhanced fault protection. It is available in a 6-pin DIP or surface-mount package, with dimensions of 8.382 x 7.239 mm for the DIP and 8.382 x 8.90 mm for the surface-mount variant. The device supports a maximum load voltage of 600 V and a continuous load current of ±120 mA, with an on-resistance of up to 35 Ω. It provides 3750 Vrms input-to-output isolation and integrates active current limiting, voltage-triggered shutdown at 100 V, and thermal shutdown for robustness in harsh environments. The relay operates with a minimum input control current of 2 mA and complies with UL E76270, CSA 1172007, and IEC EN 62368-1 standards. It is rated for operation from -40°C to +85°C and is classified as MSL 1 for moisture sensitivity.
Specialized OptoMOS® single-pole, normally open Solid State Relays (1-Form-A) with an integrated active current limit and thermal shutdown feature that can replace electromechanical relays while enhancing the robustness of wireline interface applications. The active current-limit circuitry in these relays also has a thermal management feature that provides excellent power cross immunity for improved survivability in harsh environments. These features greatly improve the robustness of end systems that use these devices, when compared to systems using relays without integrated current limit. These devices may be used in both unidirectional DC applications as well as bidirectional AC applications. CPC1540, CPC1563, and CPC1593 incorporate an additional safety feature, Voltage Triggered Shutdown, VTS, that quickly shuts the device down if a voltage transient, above the VTS threshold, occurs in the load while current limiting is in effect. These devices are ideal for use in noisy environments where such transients can be expected. CPC1560 is available in 8-pin DIP and surface mount packages; CPC1510, CPC1540, CPC1563, and CPC1593 are available in 6-pin DIP and surface mount packages, and CPC1561B is available in a 16-pin SOIC package. Integrated Active Current Limit Protection Thermal Management Voltage-Triggered Shutdown (VTS) Low Input Control Current Low Drive Power Requirements 3.75 kVrms Isolation, Input-to-Output
| Littelfuse, Inc. | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | CPC1563 |
| Product Name | Bidirectional normally open output |