The CPC1560 is a single-pole, normally open, optically isolated Solid State Relay with integrated current limiting and thermal shutdown, designed for fast switching of AC or DC loads up to 300 mA rms or 600 mA DC at voltages up to 60 V. It features 3750 Vrms input-to-output isolation, a maximum on-resistance of 5.6 Ω, and an input control current of 1.1 mA. Turn-on time is 100 μs max with an external storage capacitor, or 250 μs max without. The device is available in an 8-pin DIP through-hole package or 8-pin surface-mount package, with dimensions specified for both configurations. It operates from -40°C to +85°C and is UL 508 recognized, File E69938.
Specialized OptoMOS® single-pole, normally open Solid State Relays (1-Form-A) with an integrated active current limit and thermal shutdown feature that can replace electromechanical relays while enhancing the robustness of wireline interface applications. The active current-limit circuitry in these relays also has a thermal management feature that provides excellent power cross immunity for improved survivability in harsh environments. These features greatly improve the robustness of end systems that use these devices, when compared to systems using relays without integrated current limit. These devices may be used in both unidirectional DC applications as well as bidirectional AC applications. CPC1540, CPC1563, and CPC1593 incorporate an additional safety feature, Voltage Triggered Shutdown, VTS, that quickly shuts the device down if a voltage transient, above the VTS threshold, occurs in the load while current limiting is in effect. These devices are ideal for use in noisy environments where such transients can be expected. CPC1560 is available in 8-pin DIP and surface mount packages; CPC1510, CPC1540, CPC1563, and CPC1593 are available in 6-pin DIP and surface mount packages, and CPC1561B is available in a 16-pin SOIC package. Integrated Active Current Limit Protection Thermal Management Voltage-Triggered Shutdown (VTS) Low Input Control Current Low Drive Power Requirements 3.75 kVrms Isolation, Input-to-Output
| Littelfuse, Inc. | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | CPC1560 |
| Product Name | Bidirectional normally open output |